Bourns, Inc. Trimmer Potentiometers 3224W-1-103E

Description
3224W SMT top adj cermet trimmer,10K 4mm
Request a Quote Datasheet
Description
3224W SMT top adj cermet trimmer,10K 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 177481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177481
Trimmer Potentiometers 177481
3224W SMT top adj cermet trimmer,10K 4mm

3224W SMT top adj cermet trimmer,10K 4mm

Supplier's Site
Trimmer Potentiometers - 177481P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177481P
Trimmer Potentiometers 177481P
3224W SMT top adj cermet trimmer,10K 4mm

3224W SMT top adj cermet trimmer,10K 4mm

Supplier's Site
Trimmer Potentiometers - 1673531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673531
Trimmer Potentiometers 1673531
3224W SMT top adj cermet trimmer,10K 4mm

3224W SMT top adj cermet trimmer,10K 4mm

Supplier's Site
0.25W Trimmer Potentiometer - 80-3224W-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-1-103E
0.25W Trimmer Potentiometer 80-3224W-1-103E
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3224W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3224W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224W-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-103ETR-ND
Trimmer Potentiometers 3224W-103ETR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-103EDKR-ND
Trimmer Potentiometers 3224W-103EDKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-103ECT-ND
Trimmer Potentiometers 3224W-103ECT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns - 58K3056 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns
58K3056
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns 58K3056
TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 10Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 02J4359 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
02J4359
Trimmer Potentiometer 10Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 02J4359
TRIMMER POTENTIOMETER 10KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Pot, Trimmer, 10K, 11 Turn, Smd; Track Resistance Bourns - 09WX8589 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 10K, 11 Turn, Smd; Track Resistance Bourns
09WX8589
Pot, Trimmer, 10K, 11 Turn, Smd; Track Resistance Bourns 09WX8589
POT, TRIMMER, 10K, 11 TURN, SMD; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224W Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

POT, TRIMMER, 10K, 11 TURN, SMD; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224W Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer, 10Kohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9151 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10Kohm, 12 Turn, Smd; Track Resistance Bourns
40Y9151
Trimmer, 10Kohm, 12 Turn, Smd; Track Resistance Bourns 40Y9151
TRIMMER, 10KOHM, 12 TURN, SMD; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224W Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 10KOHM, 12 TURN, SMD; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224W Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224W-1-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224W-1-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224W-1-103E
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W - 70153354 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
70153354
Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W 70153354
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site
Trimmer Potentiometers - 3224W-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-103E
Trimmer Potentiometers 3224W-1-103E
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 177481 177481P 80-3224W-1-103E 3224W-103ETR-ND 58K3056 02J4359 09WX8589 3224W-1-103E 70153354 3224W-1-103E
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 10Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns Pot, Trimmer, 10K, 11 Turn, Smd; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Configuration Multiturn Multiturn Single Resistor Single Resistor Single Resistor Multiturn Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details