Bourns, Inc. Trimmer Potentiometers 3224W-1-101G

Description
TRIMMER 100 OHM 0.25W J LEAD TOP
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.25W J LEAD TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3224W-1-101GDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-101GDKR-ND
Trimmer Potentiometers 118-3224W-1-101GDKR-ND
TRIMMER 100 OHM 0.25W J LEAD TOP

TRIMMER 100 OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-101GTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-101GTR-ND
Trimmer Potentiometers 118-3224W-1-101GTR-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-101GCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-101GCT-ND
Trimmer Potentiometers 118-3224W-1-101GCT-ND
TRIMMER 100 OHM 0.25W J LEAD TOP

TRIMMER 100 OHM 0.25W J LEAD TOP

Buy Now Datasheet
100 OHM 0.25W Trimmer Potentiometer - 80-3224W-1-101G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.25W Trimmer Potentiometer
80-3224W-1-101G
100 OHM 0.25W Trimmer Potentiometer 80-3224W-1-101G
TRIMMER 100 OHM 0.25W J LEAD TOP Product overview: 3224W-1-101G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-101G can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.25W J LEAD TOP Product overview: 3224W-1-101G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-101G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 10C0724 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
10C0724
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 10C0724
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3224W-1-101GDKR-ND 80-3224W-1-101G 10C0724
Product Name Trimmer Potentiometers 100 OHM 0.25W Trimmer Potentiometer Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers