Bourns, Inc. Trimmer Potentiometers 3224W-1-101E

Description
3224W SMT topadj cermet trimmer,100R 4mm
Request a Quote Datasheet
Description
3224W SMT topadj cermet trimmer,100R 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 177425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177425
Trimmer Potentiometers 177425
3224W SMT topadj cermet trimmer,100R 4mm

3224W SMT topadj cermet trimmer,100R 4mm

Supplier's Site
Trimmer Potentiometers - 177425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177425P
Trimmer Potentiometers 177425P
3224W SMT topadj cermet trimmer,100R 4mm

3224W SMT topadj cermet trimmer,100R 4mm

Supplier's Site
Trimmer Potentiometers - 1673328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673328
Trimmer Potentiometers 1673328
3224W SMT topadj cermet trimmer,100R 4mm

3224W SMT topadj cermet trimmer,100R 4mm

Supplier's Site
Trimmer Potentiometers - 3224W-1-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-101ECT-ND
Trimmer Potentiometers 3224W-1-101ECT-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-101ETR-ND
Trimmer Potentiometers 3224W-1-101ETR-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-101EDKR-ND
Trimmer Potentiometers 3224W-1-101EDKR-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
100 OHM 0.25W Trimmer Potentiometer - 80-3224W-1-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.25W Trimmer Potentiometer
80-3224W-1-101E
100 OHM 0.25W Trimmer Potentiometer 80-3224W-1-101E
TRIMMER 100 OHM 0.25W J LEAD TOP Product overview: 3224W-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-101E can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.25W J LEAD TOP Product overview: 3224W-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224W-1-101E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-101E
Trimmer Potentiometers 3224W-1-101E
TRIMMER 100 OHM 0.25W J LEAD TOP

TRIMMER 100 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer, Cermet, Sealed, 11-Turn, 4mm Square, SMD, 0.25 W, 100 Ohm, 10% - 70154162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer, Cermet, Sealed, 11-Turn, 4mm Square, SMD, 0.25 W, 100 Ohm, 10%
70154162
Trimmer, Cermet, Sealed, 11-Turn, 4mm Square, SMD, 0.25 W, 100 Ohm, 10% 70154162
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site
Trimmer Potentiometer 100 Ohm 11Turn Smd; Trimpot Type Bourns - 58K3053 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 11Turn Smd; Trimpot Type Bourns
58K3053
Trimmer Potentiometer 100 Ohm 11Turn Smd; Trimpot Type Bourns 58K3053
TRIMMER POTENTIOMETER 100 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 100 Ohm 11Turn; Trimpot Type Bourns - 58K3054 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 11Turn; Trimpot Type Bourns
58K3054
Trimmer Potentiometer 100 Ohm 11Turn; Trimpot Type Bourns 58K3054
TRIMMER POTENTIOMETER 100 OHM 11TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 11TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3224W-1-101E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224W-1-101E
Resistors >> Variable Resistors/Potentiometers 3224W-1-101E
±10% ±100ppm/°C 250mW 100Ω SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 100Ω SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 177425 177425P 3224W-1-101ECT-ND 80-3224W-1-101E 3224W-1-101E 70154162 58K3053 58K3054 3224W-1-101E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 100 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Cermet, Sealed, 11-Turn, 4mm Square, SMD, 0.25 W, 100 Ohm, 10% Trimmer Potentiometer 100 Ohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 100 Ohm 11Turn; Trimpot Type Bourns Resistors >> Variable Resistors/Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data