The Trimmer Potentiometer 100 Ohm 11Turn from Bourns, part number 30AC4267, features a surface mount design with a compact 4 mm square footprint. It is a multiturn cermet potentiometer, offering a nominal adjustment angle of 12 turns. The device has a power rating of 0.25 watts at 85 °C and operates within a temperature range of -65 °C to +150 °C. This potentiometer has a standard resistance range from 10 ohms to 2 megohms, with a resistance tolerance of ±10%. It is RoHS compliant and designed to withstand board wash processing. The product is sealed to protect against environmental factors, ensuring reliable performance in industrial applications. The mechanical stop allows for precise adjustments, and it has a low contact resistance variation of 1% or 3 ohms maximum. Engineers looking for a reliable trimmer potentiometer for precise adjustments in their projects may find this product suitable due to its robust specifications and compliance with industry standards.
TRIMMER POTENTIOMETER 100 OHM 11TURN; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224W Series; Power Rating:250mW; Resistance Tolerance:± 10%; Operating Temperature Min:-65°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 30AC4267 |
| Product Name | Trimmer Potentiometer 100 Ohm 11Turn; Track Resistance Bourns |
| Configuration | Single Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Tolerance | 10 +/- % |