Bourns, Inc. Trimmer Potentiometers - 3224J-1-504E 3224J-1-504E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 717225-3224J-1-504E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 3224J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 717225-3224J-1-504E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 3224J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224J-1-504E
717225-3224J-1-504E
Trimmer Potentiometers - 3224J-1-504E 717225-3224J-1-504E
Manufacturer: Bourns Inc. Win Source Part Number: 717225-3224J-1-504E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 3224J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 717225-3224J-1-504E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 500 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 3224J
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)

Buy Now
0.25W Trimmer Potentiometer - 80-3224J-1-504E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224J-1-504E
0.25W Trimmer Potentiometer 80-3224J-1-504E
TRIMMER 500K OHM 0.25W J LEAD Product overview: 3224J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-504E can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.25W J LEAD Product overview: 3224J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-504E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224J-1-504ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-504ECT-ND
Trimmer Potentiometers 3224J-1-504ECT-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-504EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-504EDKR-ND
Trimmer Potentiometers 3224J-1-504EDKR-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-504ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-504ETR-ND
Trimmer Potentiometers 3224J-1-504ETR-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-504E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224J-1-504E
Trimmer Potentiometers 3224J-1-504E
TRIMMER 500K OHM 0.25W J LEAD

TRIMMER 500K OHM 0.25W J LEAD

Supplier's Site Datasheet
Trimmer Potentiometer 500Kohm 11Turn Smd; Trimpot Type Bourns - 04B2481 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500Kohm 11Turn Smd; Trimpot Type Bourns
04B2481
Trimmer Potentiometer 500Kohm 11Turn Smd; Trimpot Type Bourns 04B2481
TRIMMER POTENTIOMETER 500KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot 500Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 02J4356 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot 500Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
02J4356
Trimmer, Pot 500Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 02J4356
TRIMMER, POT 500KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER, POT 500KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 11 Turn, 500Kr, 0.25W; Track Resistance Bourns - 25AC0816 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 11 Turn, 500Kr, 0.25W; Track Resistance Bourns
25AC0816
Trimmer, 11 Turn, 500Kr, 0.25W; Track Resistance Bourns 25AC0816
TRIMMER, 11 TURN, 500KR, 0.25W; Track Resistance:500kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 11 TURN, 500KR, 0.25W; Track Resistance:500kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 717225-3224J-1-504E 80-3224J-1-504E 3224J-1-504ECT-ND 3224J-1-504E 04B2481 02J4356 25AC0816
Product Name Trimmer Potentiometers - 3224J-1-504E 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 500Kohm 11Turn Smd; Trimpot Type Bourns Trimmer, Pot 500Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, 11 Turn, 500Kr, 0.25W; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers