Bourns, Inc. 50KOHM 0.25W Trimmer Potentiometer 3224J-1-503E

Description
TRIMMER 50KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM 0.25W Trimmer Potentiometer - 80-3224J-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM 0.25W Trimmer Potentiometer
80-3224J-1-503E
50KOHM 0.25W Trimmer Potentiometer 80-3224J-1-503E
TRIMMER 50KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 6912518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912518
Trimmer Potentiometers 6912518
4mm Sq SMD Trimming Pot, MT Cermet, 50K

4mm Sq SMD Trimming Pot, MT Cermet, 50K

Supplier's Site
Trimmer Potentiometers - 6912518P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912518P
Trimmer Potentiometers 6912518P
4mm Sq SMD Trimming Pot, MT Cermet, 50K

4mm Sq SMD Trimming Pot, MT Cermet, 50K

Supplier's Site
Trimmer Potentiometers - 1674454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674454
Trimmer Potentiometers 1674454
4mm Sq SMD Trimming Pot, MT Cermet, 50K

4mm Sq SMD Trimming Pot, MT Cermet, 50K

Supplier's Site
Trimmer Potentiometers - 3224J-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-503ETR-ND
Trimmer Potentiometers 3224J-503ETR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-503ECT-ND
Trimmer Potentiometers 3224J-503ECT-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-503EDKR-ND
Trimmer Potentiometers 3224J-503EDKR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Hard To Find - 3224J-1-503E - 1128121-3224J-1-503E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 3224J-1-503E
1128121-3224J-1-503E
Hard To Find - 3224J-1-503E 1128121-3224J-1-503E
Manufacturer: Bourns Inc. Win Source Part Number: 1128121-3224J-1-503E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 50 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 3224J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128121-3224J-1-503E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: 3224J
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)

Buy Now
Resistors >> Variable Resistors/Potentiometers - 3224J-1-503E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224J-1-503E
Resistors >> Variable Resistors/Potentiometers 3224J-1-503E
±10% ±100ppm/°C 250mW 50kΩ SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 50kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Res, Trimmer, Side Adj, 50K, 12Turns; Trimpot Type Bourns - 58K3052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Side Adj, 50K, 12Turns; Trimpot Type Bourns
58K3052
Res, Trimmer, Side Adj, 50K, 12Turns; Trimpot Type Bourns 58K3052
RES, TRIMMER, SIDE ADJ, 50K, 12TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, SIDE ADJ, 50K, 12TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns - 58K3051 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns
58K3051
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns 58K3051
TRIMMER POTENTIOMETER 50KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 11 Turn 50K; Track Resistance Bourns - 09WX8587 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 11 Turn 50K; Track Resistance Bourns
09WX8587
Trimmer, Smd, 11 Turn 50K; Track Resistance Bourns 09WX8587
TRIMMER, SMD, 11 TURN 50K; Track Resistance:50kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, SMD, 11 TURN 50K; Track Resistance:50kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224J-1-503E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224J-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224J-1-503E
TRIMMER 50KOHM 0.25W J LEAD SIDE

TRIMMER 50KOHM 0.25W J LEAD SIDE

Supplier's Site
Trimmer Potentiometers - 3224J-1-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224J-1-503E
Trimmer Potentiometers 3224J-1-503E
TRIMMER 50KOHM 0.25W J LEAD SIDE

TRIMMER 50KOHM 0.25W J LEAD SIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3224J-1-503E 6912518 6912518P 3224J-503ETR-ND 1128121-3224J-1-503E 3224J-1-503E 58K3052 09WX8587 3224J-1-503E 3224J-1-503E
Product Name 50KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Hard To Find - 3224J-1-503E Resistors >> Variable Resistors/Potentiometers Res, Trimmer, Side Adj, 50K, 12Turns; Trimpot Type Bourns Trimmer, Smd, 11 Turn 50K; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details