Bourns, Inc. Trimmer Potentiometers 3224J-1-502E

Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224J-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-502ECT-ND
Trimmer Potentiometers 3224J-502ECT-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-502ETR-ND
Trimmer Potentiometers 3224J-502ETR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-502EDKR-ND
Trimmer Potentiometers 3224J-502EDKR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6912511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912511
Trimmer Potentiometers 6912511
Bourns 3224J-1-502E

Bourns 3224J-1-502E

Supplier's Site
Trimmer Potentiometers - 6912511P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912511P
Trimmer Potentiometers 6912511P
Bourns 3224J-1-502E

Bourns 3224J-1-502E

Supplier's Site
Trimmer Potentiometers - 1674453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674453
Trimmer Potentiometers 1674453
Bourns 3224J-1-502E

Bourns 3224J-1-502E

Supplier's Site
0.25W Trimmer Potentiometer - 80-3224J-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224J-1-502E
0.25W Trimmer Potentiometer 80-3224J-1-502E
TRIMMER 5K OHM 0.25W J LEAD SIDE Product overview: 3224J-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W J LEAD SIDE Product overview: 3224J-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 5Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 58K3050 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
58K3050
Trimmer Potentiometer 5Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 58K3050
TRIMMER POTENTIOMETER 5KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 5Kohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9147 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5Kohm, 12 Turn, Smd; Track Resistance Bourns
40Y9147
Trimmer, 5Kohm, 12 Turn, Smd; Track Resistance Bourns 40Y9147
TRIMMER, 5KOHM, 12 TURN, SMD; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 5KOHM, 12 TURN, SMD; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Smd, 11 Turn 5K; Track Resistance Bourns - 09WX8586 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 11 Turn 5K; Track Resistance Bourns
09WX8586
Trimmer, Smd, 11 Turn 5K; Track Resistance Bourns 09WX8586
TRIMMER, SMD, 11 TURN 5K; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, SMD, 11 TURN 5K; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3224J-1-502E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224J-1-502E
Trimmer Potentiometers 3224J-1-502E
TRIMMER 5K OHM 0.25W J LEAD SIDE

TRIMMER 5K OHM 0.25W J LEAD SIDE

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224J-1-502E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224J-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224J-1-502E
TRIMMER 5K OHM 0.25W J LEAD SIDE

TRIMMER 5K OHM 0.25W J LEAD SIDE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3224J-502ECT-ND 6912511 6912511P 80-3224J-1-502E 58K3050 40Y9147 3224J-1-502E 3224J-1-502E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer 5Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, 5Kohm, 12 Turn, Smd; Track Resistance Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn
Unlock Full Specs
to access all available technical data