Bourns, Inc. Trimmer Potentiometers 3224J-1-473E

Description
47 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
47 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224J-1-473E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-473E-ND
Trimmer Potentiometers 3224J-1-473E-ND
47 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

47 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 47K, 12Turn, Smd; Trimpot Type Bourns - 06X8862 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 47K, 12Turn, Smd; Trimpot Type Bourns
06X8862
Trimmer, Pot, 47K, 12Turn, Smd; Trimpot Type Bourns 06X8862
TRIMMER, POT, 47K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:47kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 47K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:47kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 02J3804 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
02J3804
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 02J3804
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3224J-1-473E-ND 06X8862 02J3804
Product Name Trimmer Potentiometers Trimmer, Pot, 47K, 12Turn, Smd; Trimpot Type Bourns Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data