Bourns, Inc. Trimmer Potentiometers 3224J-1-205E

Description
2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224J-1-205ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-205ECT-ND
Trimmer Potentiometers 3224J-1-205ECT-ND
2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-205EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-205EDKR-ND
Trimmer Potentiometers 3224J-1-205EDKR-ND
2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-205ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-205ETR-ND
Trimmer Potentiometers 3224J-1-205ETR-ND
2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3224J-1-205E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224J-1-205E
0.25W Trimmer Potentiometer 80-3224J-1-205E
TRIMMER 2M OHM 0.25W J LEAD SIDE Product overview: 3224J-1-205E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-205E can be used for catalog matching and distributor lookup.

TRIMMER 2M OHM 0.25W J LEAD SIDE Product overview: 3224J-1-205E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-205E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 2M, 12Turn, Smd; Trimpot Type Bourns - 06X8860 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2M, 12Turn, Smd; Trimpot Type Bourns
06X8860
Trimmer, Pot, 2M, 12Turn, Smd; Trimpot Type Bourns 06X8860
TRIMMER, POT, 2M, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2M, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Res,cermet,2Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns - 04B2476 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,2Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns
04B2476
Res,cermet,2Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns 04B2476
RES,Cermet,2MOhms,10 +/-% Tol,-100,100ppm-TC,1 819-Case

RES,Cermet,2MOhms,10+/-% Tol,-100,100ppm-TC,1819-Case

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3224J-1-205ECT-ND 80-3224J-1-205E 06X8860 04B2476
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer, Pot, 2M, 12Turn, Smd; Trimpot Type Bourns Res,cermet,2Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details