Bourns, Inc. 0.25W Trimmer Potentiometer 3224J-1-204E

Description
TRIMMER 200K OHM 0.25W J LEAD Product overview: 3224J-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-204E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200K OHM 0.25W J LEAD Product overview: 3224J-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-204E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224J-1-204E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224J-1-204E
0.25W Trimmer Potentiometer 80-3224J-1-204E
TRIMMER 200K OHM 0.25W J LEAD Product overview: 3224J-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-204E can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.25W J LEAD Product overview: 3224J-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-204E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224J-1-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-204ETR-ND
Trimmer Potentiometers 3224J-1-204ETR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-204ECT-ND
Trimmer Potentiometers 3224J-1-204ECT-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-204EDKR-ND
Trimmer Potentiometers 3224J-1-204EDKR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224J-1-204E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224J-1-204E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224J-1-204E
TRIMMER 200K OHM 0.25W J LEAD

TRIMMER 200K OHM 0.25W J LEAD

Supplier's Site
Trimmer, Pot, 200K, 12Turn, Smd; Trimpot Type Bourns - 06X8859 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200K, 12Turn, Smd; Trimpot Type Bourns
06X8859
Trimmer, Pot, 200K, 12Turn, Smd; Trimpot Type Bourns 06X8859
TRIMMER, POT, 200K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 200K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Res,cermet,200Kohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns - 04B2475 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Kohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns
04B2475
Res,cermet,200Kohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns 04B2475
RES,Cermet,200KOhms, 10+/-% Tol,-100,100ppm-TC,1 819-Case RoHS Compliant: Yes

RES,Cermet,200KOhms,10+/-% Tol,-100,100ppm-TC,1819-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 80-3224J-1-204E 3224J-1-204ETR-ND 3224J-1-204E 06X8859 04B2475
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Pot, 200K, 12Turn, Smd; Trimpot Type Bourns Res,cermet,200Kohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 200000 ohms 200000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 2274846 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 0.4700 ohms
Temperature Coefficient 50 ±ppm/°C
View Details