Bourns, Inc. 20KOHM 0.25W Trimmer Potentiometer 3224J-1-203E

Description
TRIMMER 20KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-203E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-203E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20KOHM 0.25W Trimmer Potentiometer - 80-3224J-1-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20KOHM 0.25W Trimmer Potentiometer
80-3224J-1-203E
20KOHM 0.25W Trimmer Potentiometer 80-3224J-1-203E
TRIMMER 20KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-203E can be used for catalog matching and distributor lookup.

TRIMMER 20KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224J-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-203ETR-ND
Trimmer Potentiometers 3224J-203ETR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-203ECT-ND
Trimmer Potentiometers 3224J-203ECT-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-203EDKR-ND
Trimmer Potentiometers 3224J-203EDKR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-203E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224J-1-203E
Trimmer Potentiometers 3224J-1-203E
TRIMMER 20KOHM 0.25W J LEAD SIDE

TRIMMER 20KOHM 0.25W J LEAD SIDE

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224J-1-203E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224J-1-203E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224J-1-203E
TRIMMER 20KOHM 0.25W J LEAD SIDE

TRIMMER 20KOHM 0.25W J LEAD SIDE

Supplier's Site
Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns - 58K3047 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns
58K3047
Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns 58K3047
TRIMMER POTENTIOMETER 20KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 20Kohm 11Turn, Full Reel; Trimpot Type Bourns - 58K3048 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 11Turn, Full Reel; Trimpot Type Bourns
58K3048
Trimmer Potentiometer 20Kohm 11Turn, Full Reel; Trimpot Type Bourns 58K3048
TRIMMER POTENTIOMETER 20KOHM 11TURN, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 11TURN, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 20K, 10%, 12Turn, Smd; Track Resistance Bourns - 09WX8585 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 10%, 12Turn, Smd; Track Resistance Bourns
09WX8585
Trimmer, Pot, 20K, 10%, 12Turn, Smd; Track Resistance Bourns 09WX8585
TRIMMER, POT, 20K, 10%, 12TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 20K, 10%, 12TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer, 20Kohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9146 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20Kohm, 12 Turn, Smd; Track Resistance Bourns
40Y9146
Trimmer, 20Kohm, 12 Turn, Smd; Track Resistance Bourns 40Y9146
TRIMMER, 20KOHM, 12 TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 20KOHM, 12 TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 80-3224J-1-203E 3224J-203ETR-ND 3224J-1-203E 3224J-1-203E 58K3047 58K3048 09WX8585
Product Name 20KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 20Kohm 11Turn, Full Reel; Trimpot Type Bourns Trimmer, Pot, 20K, 10%, 12Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details