Bourns, Inc. Trimmer Potentiometers 3224J-1-202E

Description
4mm Sq SMD Trimming Pot, MT Cermet, 2K
Request a Quote Datasheet
Description
4mm Sq SMD Trimming Pot, MT Cermet, 2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6912505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912505
Trimmer Potentiometers 6912505
4mm Sq SMD Trimming Pot, MT Cermet, 2K

4mm Sq SMD Trimming Pot, MT Cermet, 2K

Supplier's Site
Trimmer Potentiometers - 6912505P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912505P
Trimmer Potentiometers 6912505P
4mm Sq SMD Trimming Pot, MT Cermet, 2K

4mm Sq SMD Trimming Pot, MT Cermet, 2K

Supplier's Site
Trimmer Potentiometers - 1674451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674451
Trimmer Potentiometers 1674451
4mm Sq SMD Trimming Pot, MT Cermet, 2K

4mm Sq SMD Trimming Pot, MT Cermet, 2K

Supplier's Site
0.25W Trimmer Potentiometer - 80-3224J-1-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224J-1-202E
0.25W Trimmer Potentiometer 80-3224J-1-202E
TRIMMER 2K OHM 0.25W J LEAD SIDE Product overview: 3224J-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W J LEAD SIDE Product overview: 3224J-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224J-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-202ECT-ND
Trimmer Potentiometers 3224J-202ECT-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-202EDKR-ND
Trimmer Potentiometers 3224J-202EDKR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-202ETR-ND
Trimmer Potentiometers 3224J-202ETR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns - 58K3045 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns
58K3045
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns 58K3045
TRIMMER POTENTIOMETER 2KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 2Kohm 11Turn, Full Reel; Trimpot Type Bourns - 58K3046 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 11Turn, Full Reel; Trimpot Type Bourns
58K3046
Trimmer Potentiometer 2Kohm 11Turn, Full Reel; Trimpot Type Bourns 58K3046
TRIMMER POTENTIOMETER 2KOHM 11TURN, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 11TURN, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 2K, 10%, 12Turn, Smd; Track Resistance Bourns - 09WX8584 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 10%, 12Turn, Smd; Track Resistance Bourns
09WX8584
Trimmer, Pot, 2K, 10%, 12Turn, Smd; Track Resistance Bourns 09WX8584
TRIMMER, POT, 2K, 10%, 12TURN, SMD; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 2K, 10%, 12TURN, SMD; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224J-1-202E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224J-1-202E
Trimmer Potentiometers 3224J-1-202E
TRIMMER 2K OHM 0.25W J LEAD SIDE

TRIMMER 2K OHM 0.25W J LEAD SIDE

Supplier's Site Datasheet
Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W - 70153421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
70153421
Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W 70153421
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 6912505 6912505P 80-3224J-1-202E 3224J-202ECT-ND 58K3045 58K3046 09WX8584 3224J-1-202E 70153421
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 2Kohm 11Turn, Full Reel; Trimpot Type Bourns Trimmer, Pot, 2K, 10%, 12Turn, Smd; Track Resistance Bourns Trimmer Potentiometers Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Single Resistor Single Resistor Single Resistor Multiturn Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details