Bourns, Inc. Trimmer Potentiometers 3224J-1-153E

Description
15 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
15 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3224J-1-153ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224J-1-153ETR-ND
Trimmer Potentiometers 118-3224J-1-153ETR-ND
15 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

15 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224J-1-153ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224J-1-153ECT-ND
Trimmer Potentiometers 118-3224J-1-153ECT-ND
TRIMMER 15KOHM 0.25W J LEAD SIDE

TRIMMER 15KOHM 0.25W J LEAD SIDE

Buy Now Datasheet
Trimmer Potentiometers - 118-3224J-1-153EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224J-1-153EDKR-ND
Trimmer Potentiometers 118-3224J-1-153EDKR-ND
TRIMMER 15KOHM 0.25W J LEAD SIDE

TRIMMER 15KOHM 0.25W J LEAD SIDE

Buy Now Datasheet
15KOHM 0.25W Trimmer Potentiometer - 80-3224J-1-153E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15KOHM 0.25W Trimmer Potentiometer
80-3224J-1-153E
15KOHM 0.25W Trimmer Potentiometer 80-3224J-1-153E
TRIMMER 15KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-153E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 15KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-153E can be used for catalog matching and distributor lookup.

TRIMMER 15KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-153E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 15KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-153E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 15K, 12Turn, Smd; Trimpot Type Bourns - 06X8856 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 15K, 12Turn, Smd; Trimpot Type Bourns
06X8856
Trimmer, Pot, 15K, 12Turn, Smd; Trimpot Type Bourns 06X8856
TRIMMER, POT, 15K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:15kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 15K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:15kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 33M2770 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
33M2770
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 33M2770
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3224J-1-153ETR-ND 80-3224J-1-153E 06X8856 33M2770
Product Name Trimmer Potentiometers 15KOHM 0.25W Trimmer Potentiometer Trimmer, Pot, 15K, 12Turn, Smd; Trimpot Type Bourns Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details