Bourns, Inc. 10KOHM 0.25W Trimmer Potentiometer 3224J-1-103E

Description
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.25W Trimmer Potentiometer - 80-3224J-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-3224J-1-103E
10KOHM 0.25W Trimmer Potentiometer 80-3224J-1-103E
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3224J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 6912491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912491
Trimmer Potentiometers 6912491
4mm Sq SMD Trimming Pot, MT Cermet, 10K

4mm Sq SMD Trimming Pot, MT Cermet, 10K

Supplier's Site
Trimmer Potentiometers - 3224J-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-103ECT-ND
Trimmer Potentiometers 3224J-103ECT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-103ETR-ND
Trimmer Potentiometers 3224J-103ETR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-103EDKR-ND
Trimmer Potentiometers 3224J-103EDKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224J-1-103E
Trimmer Potentiometers 3224J-1-103E
TRIMMER 10KOHM 0.25W J LEAD SIDE

TRIMMER 10KOHM 0.25W J LEAD SIDE

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224J-1-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224J-1-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224J-1-103E
TRIMMER 10KOHM 0.25W J LEAD SIDE

TRIMMER 10KOHM 0.25W J LEAD SIDE

Supplier's Site
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns - 59K0384 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns
59K0384
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns 59K0384
TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 10Kohm 11Turn, Full Reel; Trimpot Type Bourns - 58K3044 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 11Turn, Full Reel; Trimpot Type Bourns
58K3044
Trimmer Potentiometer 10Kohm 11Turn, Full Reel; Trimpot Type Bourns 58K3044
TRIMMER POTENTIOMETER 10KOHM 11TURN, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 11TURN, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 11 Turn 10K; Track Resistance Bourns - 09WX8582 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 11 Turn 10K; Track Resistance Bourns
09WX8582
Trimmer, Smd, 11 Turn 10K; Track Resistance Bourns 09WX8582
TRIMMER, SMD, 11 TURN 10K; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, SMD, 11 TURN 10K; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W - 70153422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
70153422
Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W 70153422
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site
TRIMMER, SMD, 11 TURN 10K - 103-3224J-1-103E - Utmel Electronic Limited
Hong Kong, China
TRIMMER, SMD, 11 TURN 10K
103-3224J-1-103E
TRIMMER, SMD, 11 TURN 10K 103-3224J-1-103E
TRIMMER, SMD, 11 TURN 10K

TRIMMER, SMD, 11 TURN 10K

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3224J-1-103E 6912491 3224J-103ECT-ND 3224J-1-103E 3224J-1-103E 59K0384 58K3044 09WX8582 70153422 103-3224J-1-103E
Product Name 10KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 10Kohm 11Turn, Full Reel; Trimpot Type Bourns Trimmer, Smd, 11 Turn 10K; Track Resistance Bourns Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W TRIMMER, SMD, 11 TURN 10K
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet Cermet; Cermet, Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data