Bourns, Inc. 0.25W Trimmer Potentiometer 3224J-1-102E

Description
TRIMMER 1K OHM 0.25W J LEAD SIDE Product overview: 3224J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.25W J LEAD SIDE Product overview: 3224J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224J-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224J-1-102E
0.25W Trimmer Potentiometer 80-3224J-1-102E
TRIMMER 1K OHM 0.25W J LEAD SIDE Product overview: 3224J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W J LEAD SIDE Product overview: 3224J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 6912498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912498
Trimmer Potentiometers 6912498
4mm Sq SMD Trimming Pot, MT Cermet, 1K

4mm Sq SMD Trimming Pot, MT Cermet, 1K

Supplier's Site
Trimmer Potentiometers - 6912498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912498P
Trimmer Potentiometers 6912498P
4mm Sq SMD Trimming Pot, MT Cermet, 1K

4mm Sq SMD Trimming Pot, MT Cermet, 1K

Supplier's Site
Trimmer Potentiometers - 1674449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674449
Trimmer Potentiometers 1674449
4mm Sq SMD Trimming Pot, MT Cermet, 1K

4mm Sq SMD Trimming Pot, MT Cermet, 1K

Supplier's Site
Trimmer Potentiometers - 3224J-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-102EDKR-ND
Trimmer Potentiometers 3224J-102EDKR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-102ECT-ND
Trimmer Potentiometers 3224J-102ECT-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-102ETR-ND
Trimmer Potentiometers 3224J-102ETR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224J-1-102E
1004976-3224J-1-102E
Trimmer Potentiometers - 3224J-1-102E 1004976-3224J-1-102E
Manufacturer: Bourns Inc. Win Source Part Number: 1004976-3224J-1-102E Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1k Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1004976-3224J-1-102E
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1k
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224J-1-102E
Trimmer Potentiometers 3224J-1-102E
TRIMMER 1K OHM 0.25W J LEAD SIDE

TRIMMER 1K OHM 0.25W J LEAD SIDE

Supplier's Site Datasheet
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns - 04B2467 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns
04B2467
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns 04B2467
TRIMMER POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 58K3043 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
58K3043
Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 58K3043
TRIMMER POTENTIOMETER 1KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 1Kohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9143 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1Kohm, 12 Turn, Smd; Track Resistance Bourns
40Y9143
Trimmer, 1Kohm, 12 Turn, Smd; Track Resistance Bourns 40Y9143
TRIMMER, 1KOHM, 12 TURN, SMD; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 1KOHM, 12 TURN, SMD; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Smd, 11 Turn 1K; Track Resistance Bourns - 09WX8581 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 11 Turn 1K; Track Resistance Bourns
09WX8581
Trimmer, Smd, 11 Turn 1K; Track Resistance Bourns 09WX8581
TRIMMER, SMD, 11 TURN 1K; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, SMD, 11 TURN 1K; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W - 70153346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
70153346
Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W 70153346
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3224J-1-102E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224J-1-102E
Resistors >> Variable Resistors/Potentiometers 3224J-1-102E
±10% ±100ppm/°C 250mW 1kΩ SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 1kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3224J-1-102E 6912498 6912498P 3224J-102EDKR-ND 1004976-3224J-1-102E 3224J-1-102E 04B2467 58K3043 40Y9143 70153346 3224J-1-102E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3224J-1-102E Trimmer Potentiometers Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, 1Kohm, 12 Turn, Smd; Track Resistance Bourns Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data