Bourns, Inc. Trimmer Potentiometers 3224J-1-101E

Description
3224J SMD Cermet Trimmer 100R 10% 4mm
Request a Quote Datasheet
Description
3224J SMD Cermet Trimmer 100R 10% 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7964709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964709
Trimmer Potentiometers 7964709
3224J SMD Cermet Trimmer 100R 10% 4mm

3224J SMD Cermet Trimmer 100R 10% 4mm

Supplier's Site
Trimmer Potentiometers - 7964709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964709P
Trimmer Potentiometers 7964709P
3224J SMD Cermet Trimmer 100R 10% 4mm

3224J SMD Cermet Trimmer 100R 10% 4mm

Supplier's Site
Trimmer Potentiometers - 1669923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1669923
Trimmer Potentiometers 1669923
3224J SMD Cermet Trimmer 100R 10% 4mm

3224J SMD Cermet Trimmer 100R 10% 4mm

Supplier's Site
100OHM 0.25W Trimmer Potentiometer - 80-3224J-1-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100OHM 0.25W Trimmer Potentiometer
80-3224J-1-101E
100OHM 0.25W Trimmer Potentiometer 80-3224J-1-101E
TRIMMER 100OHM 0.25W J LEAD SIDE Product overview: 3224J-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-101E can be used for catalog matching and distributor lookup.

TRIMMER 100OHM 0.25W J LEAD SIDE Product overview: 3224J-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224J-1-101E
806661-3224J-1-101E
Trimmer Potentiometers - 3224J-1-101E 806661-3224J-1-101E
Manufacturer: Bourns Inc. Win Source Part Number: 806661-3224J-1-101E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 Ohms Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: 3224J

Manufacturer: Bourns Inc.
Win Source Part Number: 806661-3224J-1-101E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
Dimension: Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: 3224J

Buy Now
Trimmer Potentiometers - 3224J-1-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-101EDKR-ND
Trimmer Potentiometers 3224J-1-101EDKR-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-101ETR-ND
Trimmer Potentiometers 3224J-1-101ETR-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224J-1-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224J-1-101ECT-ND
Trimmer Potentiometers 3224J-1-101ECT-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Cermet, Sealed, 11-Turn, 4mm Square, SMD, 0.25 W, 100 Ohm, 10% - 70154159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer, Cermet, Sealed, 11-Turn, 4mm Square, SMD, 0.25 W, 100 Ohm, 10%
70154159
Trimmer, Cermet, Sealed, 11-Turn, 4mm Square, SMD, 0.25 W, 100 Ohm, 10% 70154159
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site
Trimmer, Pot, 100R, 12Turn, Smd; Trimpot Type Bourns - 06X8854 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 12Turn, Smd; Trimpot Type Bourns
06X8854
Trimmer, Pot, 100R, 12Turn, Smd; Trimpot Type Bourns 06X8854
TRIMMER, POT, 100R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 100 Ohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9142 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100 Ohm, 12 Turn, Smd; Track Resistance Bourns
40Y9142
Trimmer, 100 Ohm, 12 Turn, Smd; Track Resistance Bourns 40Y9142
TRIMMER, 100 OHM, 12 TURN, SMD; Track Resistance:100ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 100 OHM, 12 TURN, SMD; Track Resistance:100ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3224J-1-101E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224J-1-101E
Trimmer Potentiometers 3224J-1-101E
TRIMMER 100OHM 0.25W J LEAD SIDE

TRIMMER 100OHM 0.25W J LEAD SIDE

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 7964709 7964709P 80-3224J-1-101E 806661-3224J-1-101E 3224J-1-101EDKR-ND 70154159 06X8854 40Y9142 3224J-1-101E
Product Name Trimmer Potentiometers Trimmer Potentiometers 100OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3224J-1-101E Trimmer Potentiometers Trimmer, Cermet, Sealed, 11-Turn, 4mm Square, SMD, 0.25 W, 100 Ohm, 10% Trimmer, Pot, 100R, 12Turn, Smd; Trimpot Type Bourns Trimmer, 100 Ohm, 12 Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers