TRIMMER 10 OHM 0.25W J LEAD SIDE Product overview: 3224J-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224J-1-100E can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 855641-3224J-1-100E
Series: Trimpot® 3224 - Sealed
Features: 10 Ohms Trimmer Potentiometer 12.0 Turn
Package: Reel - TR
Family Name: 3224J
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3224J1100E, 3224J-1-100EDKR, 3224J-1-100ETR, 3224J-1-100ECT
3224J SMD Cermet Trimmer 10R 10% 4mm
3224J SMD Cermet Trimmer 10R 10% 4mm
3224J SMD Cermet Trimmer 10R 10% 4mm
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3224J-1-100E | 855641-3224J-1-100E | 7964699 | 7964699P | 3224J-1-100ECT-ND |
| Product Name | 10 OHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers - 3224J-1-100E | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | |||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | ||
| Operating Temperature | -65 to 150 C (-85 to 302 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |