Bourns, Inc. Trimmer Potentiometers 3224G-1-502E

Description
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224G-1-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-502ETR-ND
Trimmer Potentiometers 3224G-1-502ETR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-502EDKR-ND
Trimmer Potentiometers 3224G-1-502EDKR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-502ECT-ND
Trimmer Potentiometers 3224G-1-502ECT-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 445909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445909
Trimmer Potentiometers 445909
Bourns 3224G-1-502E

Bourns 3224G-1-502E

Supplier's Site
0.25W Trimmer Potentiometer - 80-3224G-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224G-1-502E
0.25W Trimmer Potentiometer 80-3224G-1-502E
TRIMMER 5K OHM 0.25W GW SIDE ADJ Product overview: 3224G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W GW SIDE ADJ Product overview: 3224G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 5Kohm 11Turn Smd; Track Resistance Bourns - 78M8837 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 11Turn Smd; Track Resistance Bourns
78M8837
Trimmer Potentiometer 5Kohm 11Turn Smd; Track Resistance Bourns 78M8837
TRIMMER POTENTIOMETER 5KOHM 11TURN SMD; TRACK RESISTANCE:5KOHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3224 SERIES; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; BODY LENGTH:4MM ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER 5KOHM 11TURN SMD; TRACK RESISTANCE:5KOHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3224 SERIES; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; BODY LENGTH:4MM ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 5K, 12Turn, Smd; Trimpot Type Bourns - 06X8850 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 12Turn, Smd; Trimpot Type Bourns
06X8850
Trimmer, Pot, 5K, 12Turn, Smd; Trimpot Type Bourns 06X8850
TRIMMER, POT, 5K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 5K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Side Adj, 5K, 12Turns, Smd; Trimpot Type Bourns - 04B2462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Side Adj, 5K, 12Turns, Smd; Trimpot Type Bourns
04B2462
Res, Trimmer, Side Adj, 5K, 12Turns, Smd; Trimpot Type Bourns 04B2462
RES, TRIMMER, SIDE ADJ, 5K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, SIDE ADJ, 5K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3224G-1-502ETR-ND 445909 80-3224G-1-502E 78M8837 06X8850
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer 5Kohm 11Turn Smd; Track Resistance Bourns Trimmer, Pot, 5K, 12Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details