TRIMMER 500 OHM 0.25W GW SIDE Product overview: 3224G-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-501E can be used for catalog matching and distributor lookup.
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
TRIMMER POTENTIOMETER 500 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes
TRIMMER, POT, 500 OHM, 10%, 12TURN, SMD; Track Resistance:500ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes
RES, TRIMMER, SIDE ADJ, 500R, 12TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 80-3224G-1-501E | 3224G-1-501ECT-ND | 78M8836 | 06X8849 |
| Product Name | 500 OHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer 500 Ohm 11Turn Smd; Trimpot Type Bourns | Trimmer, Pot, 500 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Resistance Range | 500 ohms | 500 ohms | ||
| Operating Temperature | -65 to 150 C (-85 to 302 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |