Bourns, Inc. Trimmer Potentiometers 3224G-1-203E

Description
3224G 4mm 11t smt sideadj trimmer,20K
Request a Quote Datasheet
Description
3224G 4mm 11t smt sideadj trimmer,20K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 738042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
738042
Trimmer Potentiometers 738042
3224G 4mm 11t smt sideadj trimmer,20K

3224G 4mm 11t smt sideadj trimmer,20K

Supplier's Site
Trimmer Potentiometers - 738042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
738042P
Trimmer Potentiometers 738042P
3224G 4mm 11t smt sideadj trimmer,20K

3224G 4mm 11t smt sideadj trimmer,20K

Supplier's Site
Trimmer Potentiometers - 1673234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673234
Trimmer Potentiometers 1673234
3224G 4mm 11t smt sideadj trimmer,20K

3224G 4mm 11t smt sideadj trimmer,20K

Supplier's Site
0.25W Trimmer Potentiometer - 80-3224G-1-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224G-1-203E
0.25W Trimmer Potentiometer 80-3224G-1-203E
TRIMMER 20K OHM 0.25W GW SIDE Product overview: 3224G-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-203E can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W GW SIDE Product overview: 3224G-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224G-1-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-203ECT-ND
Trimmer Potentiometers 3224G-1-203ECT-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-203EDKR-ND
Trimmer Potentiometers 3224G-1-203EDKR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-203ETR-ND
Trimmer Potentiometers 3224G-1-203ETR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224G-1-203E
811560-3224G-1-203E
Trimmer Potentiometers - 3224G-1-203E 811560-3224G-1-203E
Manufacturer: Bourns Inc. Win Source Part Number: 811560-3224G-1-203E Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: 3224G

Manufacturer: Bourns Inc.
Win Source Part Number: 811560-3224G-1-203E
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Dimension: Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: 3224G

Buy Now
Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns - 96M0896 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns
96M0896
Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns 96M0896
TRIMMER POTENTIOMETER 20KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 20Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 04B2457 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
04B2457
Trimmer Potentiometer 20Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 04B2457
TRIMMER POTENTIOMETER 20KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 20Kohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8844 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8844
Trimmer, Pot, 20Kohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8844
TRIMMER, POT, 20KOHM, 10%, 12TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 20KOHM, 10%, 12TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 738042 738042P 80-3224G-1-203E 3224G-1-203ECT-ND 811560-3224G-1-203E 96M0896 06X8844
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3224G-1-203E Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns Trimmer, Pot, 20Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details