Bourns, Inc. Trimmer Potentiometers 3224G-1-201E

Description
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224G-1-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-201ECT-ND
Trimmer Potentiometers 3224G-1-201ECT-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-201EDKR-ND
Trimmer Potentiometers 3224G-1-201EDKR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-201ETR-ND
Trimmer Potentiometers 3224G-1-201ETR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224G-1-201E
805184-3224G-1-201E
Trimmer Potentiometers - 3224G-1-201E 805184-3224G-1-201E
Manufacturer: Bourns Inc. Win Source Part Number: 805184-3224G-1-201E Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 200 Ohms Dimension: Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: 3224G

Manufacturer: Bourns Inc.
Win Source Part Number: 805184-3224G-1-201E
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Dimension: Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: 3224G

Buy Now
200 OHM 0.25W Trimmer Potentiometer - 80-3224G-1-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.25W Trimmer Potentiometer
80-3224G-1-201E
200 OHM 0.25W Trimmer Potentiometer 80-3224G-1-201E
TRIMMER 200 OHM 0.25W GW SIDE Product overview: 3224G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-201E can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.25W GW SIDE Product overview: 3224G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 200 Ohm 11Turn Smd; Trimpot Type Bourns - 78M8833 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200 Ohm 11Turn Smd; Trimpot Type Bourns
78M8833
Trimmer Potentiometer 200 Ohm 11Turn Smd; Trimpot Type Bourns 78M8833
TRIMMER POTENTIOMETER 200 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns - 04B2455 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns
04B2455
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns 04B2455
RES,Cermet,200Ohms,1 0+/-% Tol,-100,100ppm-TC,1 819-Case RoHS Compliant: Yes

RES,Cermet,200Ohms,10+/-% Tol,-100,100ppm-TC,1819-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3224G-1-201ECT-ND 805184-3224G-1-201E 80-3224G-1-201E 78M8833 04B2455
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3224G-1-201E 200 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometer 200 Ohm 11Turn Smd; Trimpot Type Bourns Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details