Bourns, Inc. Trimmer Potentiometers - 3224G-1-105E 3224G-1-105E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1004974-3224G-1-105E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1M Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1004974-3224G-1-105E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1M Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224G-1-105E
1004974-3224G-1-105E
Trimmer Potentiometers - 3224G-1-105E 1004974-3224G-1-105E
Manufacturer: Bourns Inc. Win Source Part Number: 1004974-3224G-1-105E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1M Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1004974-3224G-1-105E
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1M
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3224G-1-105E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224G-1-105E
0.25W Trimmer Potentiometer 80-3224G-1-105E
TRIMMER 1M OHM 0.25W GW SIDE ADJ Product overview: 3224G-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-105E can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.25W GW SIDE ADJ Product overview: 3224G-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224G-1-105EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-105EDKR-ND
Trimmer Potentiometers 3224G-1-105EDKR-ND
1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-105ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-105ETR-ND
Trimmer Potentiometers 3224G-1-105ETR-ND
1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-105ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-105ECT-ND
Trimmer Potentiometers 3224G-1-105ECT-ND
1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns - 04B2453 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns
04B2453
Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns 04B2453
RES,Cermet,1MOhms,10 +/-% Tol,-100,100ppm-TC,1 819-Case

RES,Cermet,1MOhms,10+/-% Tol,-100,100ppm-TC,1819-Case

Supplier's Site
Trimmer Potentiometers - 3224G-1-105E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224G-1-105E
Trimmer Potentiometers 3224G-1-105E
TRIMMER 1M OHM 0.25W GW SIDE ADJ

TRIMMER 1M OHM 0.25W GW SIDE ADJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1004974-3224G-1-105E 80-3224G-1-105E 3224G-1-105EDKR-ND 04B2453 3224G-1-105E
Product Name Trimmer Potentiometers - 3224G-1-105E 0.25W Trimmer Potentiometer Trimmer Potentiometers Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data