Bourns, Inc. Trimmer Potentiometers 3224G-1-103E

Description
3224G 4mm 11t smt sideadj trimmer,10K
Request a Quote Datasheet
Description
3224G 4mm 11t smt sideadj trimmer,10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 738036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
738036P
Trimmer Potentiometers 738036P
3224G 4mm 11t smt sideadj trimmer,10K

3224G 4mm 11t smt sideadj trimmer,10K

Supplier's Site
Trimmer Potentiometers - 1673577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673577
Trimmer Potentiometers 1673577
3224G 4mm 11t smt sideadj trimmer,10K

3224G 4mm 11t smt sideadj trimmer,10K

Supplier's Site
Trimmer Potentiometers - 3224G-1-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-103ETR-ND
Trimmer Potentiometers 3224G-1-103ETR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-103EDKR-ND
Trimmer Potentiometers 3224G-1-103EDKR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-103ECT-ND
Trimmer Potentiometers 3224G-1-103ECT-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3224G-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224G-1-103E
0.25W Trimmer Potentiometer 80-3224G-1-103E
TRIMMER 10K OHM 0.25W GW SIDE Product overview: 3224G-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W GW SIDE Product overview: 3224G-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3224G-1-103E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224G-1-103E
Resistors >> Variable Resistors/Potentiometers 3224G-1-103E
±10% ±100ppm/°C 250mW 10kΩ - Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 10kΩ - Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3224G-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224G-1-103E
Trimmer Potentiometers 3224G-1-103E
TRIMMER 10K OHM 0.25W GW SIDE

TRIMMER 10K OHM 0.25W GW SIDE

Supplier's Site Datasheet
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns - 96M0895 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns
96M0895
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns 96M0895
TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 10Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 04B2451 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
04B2451
Trimmer Potentiometer 10Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 04B2451
TRIMMER POTENTIOMETER 10KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 738036P 1673577 3224G-1-103ETR-ND 80-3224G-1-103E 3224G-1-103E 3224G-1-103E 96M0895
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns
Configuration Multiturn Multiturn Multiturn Multiturn Single Resistor
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data