Bourns, Inc. Trimmer Potentiometers 3224G-1-102E

Description
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224G-1-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-102ECT-ND
Trimmer Potentiometers 3224G-1-102ECT-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-102ETR-ND
Trimmer Potentiometers 3224G-1-102ETR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-102EDKR-ND
Trimmer Potentiometers 3224G-1-102EDKR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3224G-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224G-1-102E
0.25W Trimmer Potentiometer 80-3224G-1-102E
TRIMMER 1K OHM 0.25W GW SIDE ADJ Product overview: 3224G-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W GW SIDE ADJ Product overview: 3224G-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224G-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 738008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
738008
Trimmer Potentiometers 738008
3224G 4mm 11-turn smt sideadj trimmer,1K

3224G 4mm 11-turn smt sideadj trimmer,1K

Supplier's Site
Trimmer Potentiometers - 738008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
738008P
Trimmer Potentiometers 738008P
3224G 4mm 11-turn smt sideadj trimmer,1K

3224G 4mm 11-turn smt sideadj trimmer,1K

Supplier's Site
Trimmer Potentiometers - 1673575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673575
Trimmer Potentiometers 1673575
3224G 4mm 11-turn smt sideadj trimmer,1K

3224G 4mm 11-turn smt sideadj trimmer,1K

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224G-1-102E
906549-3224G-1-102E
Trimmer Potentiometers - 3224G-1-102E 906549-3224G-1-102E
Manufacturer: Bourns Inc. Win Source Part Number: 906549-3224G-1-102E Series: Trimpot® 3224 - Sealed Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Side Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3224G Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3224G1102E, 3224G-1-102EDKR, 3224G-1-102ECT, 3224G-1-102ETR

Manufacturer: Bourns Inc.
Win Source Part Number: 906549-3224G-1-102E
Series: Trimpot® 3224 - Sealed
Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3224G
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3224G1102E, 3224G-1-102EDKR, 3224G-1-102ECT, 3224G-1-102ETR

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224G-1-102E
Trimmer Potentiometers 3224G-1-102E
TRIMMER 1K OHM 0.25W GW SIDE ADJ

TRIMMER 1K OHM 0.25W GW SIDE ADJ

Supplier's Site Datasheet
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns - 89M6412 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns
89M6412
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns 89M6412
TRIMMER POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 04B2450 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
04B2450
Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 04B2450
TRIMMER POTENTIOMETER 1KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 1Kohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8840 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8840
Trimmer, Pot, 1Kohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8840
TRIMMER, POT, 1KOHM, 10%, 12TURN, SMD; Track Resistance:1kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 1KOHM, 10%, 12TURN, SMD; Track Resistance:1kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3224G-1-102ECT-ND 80-3224G-1-102E 738008 738008P 906549-3224G-1-102E 3224G-1-102E 89M6412 04B2450 06X8840
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3224G-1-102E Trimmer Potentiometers Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, Pot, 1Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data