Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3224G-1-101E

Description
Win Source Part Number: 1144939-3224G-1-101E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3224 - Sealed Termination Style: Gull Wing Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 Ohms Dimension: Rectangular - 0.181" x 0.138" Face (4.60mm x 3.50mm) Alternative Parts (Cross-Reference): 3224G-1-101E.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3224G-1-101EDKR,3224 G1101E,3224G-1-101EC T,3224G-1-101ETR Base Product Number: 3224G
Request a Quote Datasheet
Description
Win Source Part Number: 1144939-3224G-1-101E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3224 - Sealed Termination Style: Gull Wing Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 Ohms Dimension: Rectangular - 0.181" x 0.138" Face (4.60mm x 3.50mm) Alternative Parts (Cross-Reference): 3224G-1-101E.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3224G-1-101EDKR,3224 G1101E,3224G-1-101EC T,3224G-1-101ETR Base Product Number: 3224G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1144939-3224G-1-101E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1144939-3224G-1-101E
Win Source Part Number: 1144939-3224G-1-101E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3224 - Sealed Termination Style: Gull Wing Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 Ohms Dimension: Rectangular - 0.181" x 0.138" Face (4.60mm x 3.50mm) Alternative Parts (Cross-Reference): 3224G-1-101E.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3224G-1-101EDKR,3224 G1101E,3224G-1-101EC T,3224G-1-101ETR Base Product Number: 3224G

Win Source Part Number: 1144939-3224G-1-101E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3224 - Sealed
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
Dimension: Rectangular - 0.181" x 0.138" Face (4.60mm x 3.50mm)
Alternative Parts (Cross-Reference): 3224G-1-101E.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3224G-1-101EDKR,3224G1101E,3224G-1-101ECT,3224G-1-101ETR
Base Product Number: 3224G

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-101ECT-ND
Trimmer Potentiometers 3224G-1-101ECT-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-101ETR-ND
Trimmer Potentiometers 3224G-1-101ETR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224G-1-101EDKR-ND
Trimmer Potentiometers 3224G-1-101EDKR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224G-1-101E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224G-1-101E
Trimmer Potentiometers 3224G-1-101E
TRIMMER 100 OHM 0.25W GW SIDE

TRIMMER 100 OHM 0.25W GW SIDE

Supplier's Site Datasheet
Trimmer Potentiometer 100 Ohm 11Turn Smd; Trimpot Type Bourns - 78M8831 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 11Turn Smd; Trimpot Type Bourns
78M8831
Trimmer Potentiometer 100 Ohm 11Turn Smd; Trimpot Type Bourns 78M8831
TRIMMER POTENTIOMETER 100 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Side Adj, 100R, 12Turns; Trimpot Type Bourns - 04B2449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Side Adj, 100R, 12Turns; Trimpot Type Bourns
04B2449
Res, Trimmer, Side Adj, 100R, 12Turns; Trimpot Type Bourns 04B2449
RES, TRIMMER, SIDE ADJ, 100R, 12TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, SIDE ADJ, 100R, 12TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1144939-3224G-1-101E 3224G-1-101ECT-ND 3224G-1-101E 78M8831
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 100 Ohm 11Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details