Bourns, Inc. 0.125W Trimmer Potentiometer 3223W-1-504E

Description
TRIMMER 500K OHM 0.125W J LEAD Product overview: 3223W-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-504E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500K OHM 0.125W J LEAD Product overview: 3223W-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-504E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W Trimmer Potentiometer - 80-3223W-1-504E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3223W-1-504E
0.125W Trimmer Potentiometer 80-3223W-1-504E
TRIMMER 500K OHM 0.125W J LEAD Product overview: 3223W-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-504E can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.125W J LEAD Product overview: 3223W-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-504E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-504EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-504EDKR-ND
Trimmer Potentiometers 3223W-1-504EDKR-ND
500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-504ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-504ECT-ND
Trimmer Potentiometers 3223W-1-504ECT-ND
500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-504ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-504ETR-ND
Trimmer Potentiometers 3223W-1-504ETR-ND
500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3223W-1-504E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3223W-1-504E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3223W-1-504E
TRIMMER 500K OHM 0.125W J LEAD

TRIMMER 500K OHM 0.125W J LEAD

Supplier's Site
Trimmer, Cermet, 11-turn, SMD, 3mm Square, 0.125 W, 500K Ohm, 20% - 70154150 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer, Cermet, 11-turn, SMD, 3mm Square, 0.125 W, 500K Ohm, 20%
70154150
Trimmer, Cermet, 11-turn, SMD, 3mm Square, 0.125 W, 500K Ohm, 20% 70154150
This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SM D trimmer footprint. Wiper idles when the stop is reached. Specifications Resistance Tolerance: 20% Power Rating: 0.125 Watt at 70°C Dielectric Strength: 600 VAC Temperature Range: –65°C to 150°C Load Life: 1000 Hrs. Adjustment Tool: H-92-1 Terminal: J-Hook

This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SMD trimmer footprint. Wiper idles when the stop is reached.
Specifications

  • Resistance Tolerance: 20%
  • Power Rating: 0.125 Watt at 70°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to 150°C
  • Load Life: 1000 Hrs.
  • Adjustment Tool: H-92-1
  • Terminal: J-Hook
Supplier's Site
Trimmer Potentiometer 500Kohm 11Turn Smd; Track Resistance Bourns - 78M8830 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500Kohm 11Turn Smd; Track Resistance Bourns
78M8830
Trimmer Potentiometer 500Kohm 11Turn Smd; Track Resistance Bourns 78M8830
TRIMMER POTENTIOMETER 500KOHM 11TURN SMD; Track Resistance:500kohm; Power Rating:125mW; Resistance Tolerance: 20%; Product Range:Trimpot 3223 Series; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Body Length:3mmRoHS Compliant: Yes

TRIMMER POTENTIOMETER 500KOHM 11TURN SMD; Track Resistance:500kohm; Power Rating:125mW; Resistance Tolerance: 20%; Product Range:Trimpot 3223 Series; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Body Length:3mmRoHS Compliant: Yes

Supplier's Site
Trimmer Sq Mt Cermet Package Rohs Compliant Bourns - 02J3803 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Sq Mt Cermet Package Rohs Compliant Bourns
02J3803
Trimmer Sq Mt Cermet Package Rohs Compliant Bourns 02J3803
TRIMMER SQ MT CERMET PACKAGE ROHS COMPLIANT: YES

TRIMMER SQ MT CERMET PACKAGE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3223W-1-504E 3223W-1-504EDKR-ND 3223W-1-504E 70154150 78M8830 02J3803
Product Name 0.125W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Cermet, 11-turn, SMD, 3mm Square, 0.125 W, 500K Ohm, 20% Trimmer Potentiometer 500Kohm 11Turn Smd; Track Resistance Bourns Trimmer Sq Mt Cermet Package Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data