Bourns, Inc. 0.125W Trimmer Potentiometer 3223W-1-502E

Description
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3223W-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3223W-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W Trimmer Potentiometer - 80-3223W-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3223W-1-502E
0.125W Trimmer Potentiometer 80-3223W-1-502E
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3223W-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3223W-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375006-3223W-1-502E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375006-3223W-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375006-3223W-1-502E
Win Source Part Number: 1375006-3223W-1-502E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3223 - Sealed Package: Tape & Reel Product Status: Active Base Product Number: 3223W Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±20% Size / Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 5 kOhms Power (Watts): 0.125W, 1/8W Termination Style: J Lead Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375006-3223W-1-502E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3223 - Sealed
Package: Tape & Reel
Product Status: Active
Base Product Number: 3223W
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±20%
Size / Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 5 kOhms
Power (Watts): 0.125W, 1/8W
Termination Style: J Lead
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-502ECT-ND
Trimmer Potentiometers 3223W-1-502ECT-ND
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-502ETR-ND
Trimmer Potentiometers 3223W-1-502ETR-ND
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-502EDKR-ND
Trimmer Potentiometers 3223W-1-502EDKR-ND
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3223W-1-502E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3223W-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3223W-1-502E
TRIMMER 5K OHM 0.125W J LEAD TOP

TRIMMER 5K OHM 0.125W J LEAD TOP

Supplier's Site
Trimmer;Cermet;Rest 5 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W - 70153498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W
70153498
Trimmer;Cermet;Rest 5 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W 70153498
This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SM D trimmer footprint. Wiper idles when the stop is reached. Specifications Resistance Tolerance: 20% Power Rating: 0.125 Watt at 70°C Dielectric Strength: 600 VAC Temperature Range: –65°C to 150°C Load Life: 1000 Hrs. Adjustment Tool: H-92-1 Terminal: J-Hook

This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SMD trimmer footprint. Wiper idles when the stop is reached.
Specifications

  • Resistance Tolerance: 20%
  • Power Rating: 0.125 Watt at 70°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to 150°C
  • Load Life: 1000 Hrs.
  • Adjustment Tool: H-92-1
  • Terminal: J-Hook
Supplier's Site
Trimmer Potentiometer, 5Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns - 02J3799 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns
02J3799
Trimmer Potentiometer, 5Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns 02J3799
TRIMMER POTENTIOMETER, 5KOHM, 20%, 11TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM, 20%, 11TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 5K, 11 Turn, Smd; Track Resistance Bourns - 38AC3070 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 11 Turn, Smd; Track Resistance Bourns
38AC3070
Trimmer, Pot, 5K, 11 Turn, Smd; Track Resistance Bourns 38AC3070
TRIMMER, POT, 5K, 11 TURN, SMD; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 5K, 11 TURN, SMD; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3223W-1-502E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3223W-1-502E
Trimmer Potentiometers 3223W-1-502E
TRIMMER 5K OHM 0.125W J LEAD TOP

TRIMMER 5K OHM 0.125W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3223W-1-502E 1375006-3223W-1-502E 3223W-1-502ECT-ND 3223W-1-502E 70153498 02J3799 38AC3070 3223W-1-502E
Product Name 0.125W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W Trimmer Potentiometer, 5Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns Trimmer, Pot, 5K, 11 Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details