Bourns, Inc. 500OHM 0.125W Trimmer Potentiometer 3223W-1-501E

Description
TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3223W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3223W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500OHM 0.125W Trimmer Potentiometer - 80-3223W-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500OHM 0.125W Trimmer Potentiometer
80-3223W-1-501E
500OHM 0.125W Trimmer Potentiometer 80-3223W-1-501E
TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3223W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3223W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-501ECT-ND
Trimmer Potentiometers 3223W-1-501ECT-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-501EDKR-ND
Trimmer Potentiometers 3223W-1-501EDKR-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-501ETR-ND
Trimmer Potentiometers 3223W-1-501ETR-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 500 Ohms;SMD;11 Turn;Pwr-Rtg 0.125W - 70153495 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;SMD;11 Turn;Pwr-Rtg 0.125W
70153495
Trimmer;Cermet;Rest 500 Ohms;SMD;11 Turn;Pwr-Rtg 0.125W 70153495
This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SM D trimmer footprint. Wiper idles when the stop is reached. Specifications Resistance Tolerance: 20% Power Rating: 0.125 Watt at 70°C Dielectric Strength: 600 VAC Temperature Range: –65°C to 150°C Load Life: 1000 Hrs. Adjustment Tool: H-92-1 Terminal: J-Hook

This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SMD trimmer footprint. Wiper idles when the stop is reached.
Specifications

  • Resistance Tolerance: 20%
  • Power Rating: 0.125 Watt at 70°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to 150°C
  • Load Life: 1000 Hrs.
  • Adjustment Tool: H-92-1
  • Terminal: J-Hook
Supplier's Site
Trimmer Potentiometer 500 Ohm 11Turn Smd; Trimpot Type Bourns - 78M8827 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 11Turn Smd; Trimpot Type Bourns
78M8827
Trimmer Potentiometer 500 Ohm 11Turn Smd; Trimpot Type Bourns 78M8827
TRIMMER POTENTIOMETER 500 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 500R, 11Turns; Trimpot Type Bourns - 02J3797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 500R, 11Turns; Trimpot Type Bourns
02J3797
Res, Trimmer, Top Adj, 500R, 11Turns; Trimpot Type Bourns 02J3797
RES, TRIMMER, TOP ADJ, 500R, 11TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 500R, 11TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 500R, 11Turn, Smd; Track Resistance Bourns - 38AC3069 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 11Turn, Smd; Track Resistance Bourns
38AC3069
Trimmer, Pot, 500R, 11Turn, Smd; Track Resistance Bourns 38AC3069
TRIMMER, POT, 500R, 11TURN, SMD; Track Resistance:500ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:±RoHS Compliant: Yes

TRIMMER, POT, 500R, 11TURN, SMD; Track Resistance:500ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3223W-1-501E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3223W-1-501E
Trimmer Potentiometers 3223W-1-501E
TRIMMER 500OHM 0.125W J LEAD TOP

TRIMMER 500OHM 0.125W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3223W-1-501E 3223W-1-501ECT-ND 70153495 78M8827 38AC3069 3223W-1-501E
Product Name 500OHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 500 Ohms;SMD;11 Turn;Pwr-Rtg 0.125W Trimmer Potentiometer 500 Ohm 11Turn Smd; Trimpot Type Bourns Trimmer, Pot, 500R, 11Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data