Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3223W-1-501

Description
Win Source Part Number: 1225497-3223W-1-501 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3223 - Sealed Termination Style: J Lead Package: Tube Standard Package: 50 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3223W1501 Base Product Number: 3223W
Request a Quote Datasheet
Description
Win Source Part Number: 1225497-3223W-1-501 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3223 - Sealed Termination Style: J Lead Package: Tube Standard Package: 50 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3223W1501 Base Product Number: 3223W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1225497-3223W-1-501
Potentiometers, Variable Resistors - Trimmer Potentiometers 1225497-3223W-1-501
Win Source Part Number: 1225497-3223W-1-501 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3223 - Sealed Termination Style: J Lead Package: Tube Standard Package: 50 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3223W1501 Base Product Number: 3223W

Win Source Part Number: 1225497-3223W-1-501
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3223 - Sealed
Termination Style: J Lead
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3223W1501
Base Product Number: 3223W

Buy Now Datasheet
500OHM 0.125W Trimmer Potentiometer - 80-3223W-1-501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500OHM 0.125W Trimmer Potentiometer
80-3223W-1-501
500OHM 0.125W Trimmer Potentiometer 80-3223W-1-501
TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3223W-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-501 can be used for catalog matching and distributor lookup.

TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3223W-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-501-ND
Trimmer Potentiometers 3223W-1-501-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 0.125W 11 Turn 500R; Track Resistance Bourns - 98K8759 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 0.125W 11 Turn 500R; Track Resistance Bourns
98K8759
Trimmer, 0.125W 11 Turn 500R; Track Resistance Bourns 98K8759
TRIMMER, 0.125W 11 TURN 500R; Track Resistance:500ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3223W Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 0.125W 11 TURN 500R; Track Resistance:500ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3223W Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1225497-3223W-1-501 80-3223W-1-501 3223W-1-501-ND 98K8759
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 500OHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 0.125W 11 Turn 500R; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details