Bourns, Inc. Trimmer Potentiometers 3223W-1-500E

Description
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3223W-1-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-500ECT-ND
Trimmer Potentiometers 3223W-1-500ECT-ND
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-500EDKR-ND
Trimmer Potentiometers 3223W-1-500EDKR-ND
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-500ETR-ND
Trimmer Potentiometers 3223W-1-500ETR-ND
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
50 OHM 0.125W Trimmer Potentiometer - 80-3223W-1-500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 0.125W Trimmer Potentiometer
80-3223W-1-500E
50 OHM 0.125W Trimmer Potentiometer 80-3223W-1-500E
TRIMMER 50 OHM 0.125W J LEAD TOP Product overview: 3223W-1-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-500E can be used for catalog matching and distributor lookup.

TRIMMER 50 OHM 0.125W J LEAD TOP Product overview: 3223W-1-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 50 Ohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 02J3795 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50 Ohm 11Turn Smd, Full Reel; Trimpot Type Bourns
02J3795
Trimmer Potentiometer 50 Ohm 11Turn Smd, Full Reel; Trimpot Type Bourns 02J3795
TRIMMER POTENTIOMETER 50 OHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Power Rating:125mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50 OHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Power Rating:125mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 50 Ohm, 20%, 11Turn, Smd; Track Resistance Bourns - 50P9003 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50 Ohm, 20%, 11Turn, Smd; Track Resistance Bourns
50P9003
Trimmer, Pot, 50 Ohm, 20%, 11Turn, Smd; Track Resistance Bourns 50P9003
TRIMMER, POT, 50 OHM, 20%, 11TURN, SMD; Track Resistance:50ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 50 OHM, 20%, 11TURN, SMD; Track Resistance:50ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3223W-1-500ECT-ND 80-3223W-1-500E 02J3795 50P9003
Product Name Trimmer Potentiometers 50 OHM 0.125W Trimmer Potentiometer Trimmer Potentiometer 50 Ohm 11Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, Pot, 50 Ohm, 20%, 11Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 50 ohms 50 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details