Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3223W-1-204E

Description
Win Source Part Number: 1026072-3223W-1-204E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3223 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm) Alternative Parts (Cross-Reference): 43WR200KLFTR; 3313J-1-204E; 3312J-1-204E; 3314J-1-204E; 44WR200KLFTB3223W-1- 204E.; 3223W1-204E; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3223W-1-204ECT,3223W -1-204EDKR,3223W-1-2 04EDKR-NDR,3223W-1-2 04ETR,3223W-1-204ETR -NDR,3223W1204E,3223 W-1-204ECT-NDR Base Product Number: 3223W
Request a Quote Datasheet
Description
Win Source Part Number: 1026072-3223W-1-204E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3223 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm) Alternative Parts (Cross-Reference): 43WR200KLFTR; 3313J-1-204E; 3312J-1-204E; 3314J-1-204E; 44WR200KLFTB3223W-1- 204E.; 3223W1-204E; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3223W-1-204ECT,3223W -1-204EDKR,3223W-1-2 04EDKR-NDR,3223W-1-2 04ETR,3223W-1-204ETR -NDR,3223W1204E,3223 W-1-204ECT-NDR Base Product Number: 3223W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1026072-3223W-1-204E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1026072-3223W-1-204E
Win Source Part Number: 1026072-3223W-1-204E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3223 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm) Alternative Parts (Cross-Reference): 43WR200KLFTR; 3313J-1-204E; 3312J-1-204E; 3314J-1-204E; 44WR200KLFTB3223W-1- 204E.; 3223W1-204E; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3223W-1-204ECT,3223W -1-204EDKR,3223W-1-2 04EDKR-NDR,3223W-1-2 04ETR,3223W-1-204ETR -NDR,3223W1204E,3223 W-1-204ECT-NDR Base Product Number: 3223W

Win Source Part Number: 1026072-3223W-1-204E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3223 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm)
Alternative Parts (Cross-Reference): 43WR200KLFTR; 3313J-1-204E; 3312J-1-204E; 3314J-1-204E; 44WR200KLFTB3223W-1-204E.; 3223W1-204E;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3223W-1-204ECT,3223W-1-204EDKR,3223W-1-204EDKR-NDR,3223W-1-204ETR,3223W-1-204ETR-NDR,3223W1204E,3223W-1-204ECT-NDR
Base Product Number: 3223W

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-204ECT-ND
Trimmer Potentiometers 3223W-1-204ECT-ND
200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-204ETR-ND
Trimmer Potentiometers 3223W-1-204ETR-ND
200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-204EDKR-ND
Trimmer Potentiometers 3223W-1-204EDKR-ND
200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 200Kohm 11Turn Smd; Trimpot Type Bourns - 78M8825 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200Kohm 11Turn Smd; Trimpot Type Bourns
78M8825
Trimmer Potentiometer 200Kohm 11Turn Smd; Trimpot Type Bourns 78M8825
TRIMMER POTENTIOMETER 200KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 200K, 11Turns; Trimpot Type Bourns - 02J3791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 200K, 11Turns; Trimpot Type Bourns
02J3791
Res, Trimmer, Top Adj, 200K, 11Turns; Trimpot Type Bourns 02J3791
RES, TRIMMER, TOP ADJ, 200K, 11TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 200K, 11TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1026072-3223W-1-204E 3223W-1-204ECT-ND 78M8825
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 200Kohm 11Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers