Bourns, Inc. Trimmer Potentiometers 3223W-1-203E

Description
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3223W-1-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-203EDKR-ND
Trimmer Potentiometers 3223W-1-203EDKR-ND
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-203ECT-ND
Trimmer Potentiometers 3223W-1-203ECT-ND
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-203ETR-ND
Trimmer Potentiometers 3223W-1-203ETR-ND
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
20KOHM 0.125W Trimmer Potentiometer - 80-3223W-1-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20KOHM 0.125W Trimmer Potentiometer
80-3223W-1-203E
20KOHM 0.125W Trimmer Potentiometer 80-3223W-1-203E
TRIMMER 20KOHM 0.125W J LEAD TOP Product overview: 3223W-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-203E can be used for catalog matching and distributor lookup.

TRIMMER 20KOHM 0.125W J LEAD TOP Product overview: 3223W-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-203E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3223W-1-203E
Trimmer Potentiometers 3223W-1-203E
TRIMMER 20KOHM 0.125W J LEAD TOP

TRIMMER 20KOHM 0.125W J LEAD TOP

Supplier's Site Datasheet
TRIMMER;CERMET;REST 20 KILOHMS;SMD;11 TURN;PWR-RTG 0.125W - 70154532 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 20 KILOHMS;SMD;11 TURN;PWR-RTG 0.125W
70154532
TRIMMER;CERMET;REST 20 KILOHMS;SMD;11 TURN;PWR-RTG 0.125W 70154532
TRIMMER;CERMET;REST 20 KILOHMS;SMD;11 TURN;PWR-RTG 0.125W

TRIMMER;CERMET;REST 20 KILOHMS;SMD;11 TURN;PWR-RTG 0.125W

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3223W-1-203E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3223W-1-203E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3223W-1-203E
TRIMMER 20KOHM 0.125W J LEAD TOP

TRIMMER 20KOHM 0.125W J LEAD TOP

Supplier's Site
Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns - 78M8824 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns
78M8824
Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns 78M8824
TRIMMER POTENTIOMETER 20KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 20Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns - 02J3789 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns
02J3789
Trimmer Potentiometer, 20Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns 02J3789
TRIMMER POTENTIOMETER, 20KOHM, 20%, 11TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM, 20%, 11TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3223W-1-203EDKR-ND 80-3223W-1-203E 3223W-1-203E 70154532 3223W-1-203E 78M8824
Product Name Trimmer Potentiometers 20KOHM 0.125W Trimmer Potentiometer Trimmer Potentiometers TRIMMER;CERMET;REST 20 KILOHMS;SMD;11 TURN;PWR-RTG 0.125W Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 20Kohm 11Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data