Bourns, Inc. 0.125W Trimmer Potentiometer 3223W-1-202E

Description
TRIMMER 2K OHM 0.125W J LEAD TOP Product overview: 3223W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.125W J LEAD TOP Product overview: 3223W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W Trimmer Potentiometer - 80-3223W-1-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3223W-1-202E
0.125W Trimmer Potentiometer 80-3223W-1-202E
TRIMMER 2K OHM 0.125W J LEAD TOP Product overview: 3223W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.125W J LEAD TOP Product overview: 3223W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-202EDKR-ND
Trimmer Potentiometers 3223W-1-202EDKR-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-202ETR-ND
Trimmer Potentiometers 3223W-1-202ETR-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-202ECT-ND
Trimmer Potentiometers 3223W-1-202ECT-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3223W-1-202E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3223W-1-202E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3223W-1-202E
TRIMMER 2K OHM 0.125W J LEAD TOP

TRIMMER 2K OHM 0.125W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - 3223W-1-202E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3223W-1-202E
Trimmer Potentiometers 3223W-1-202E
TRIMMER 2K OHM 0.125W J LEAD TOP

TRIMMER 2K OHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns - 78M8823 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns
78M8823
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns 78M8823
TRIMMER POTENTIOMETER 2KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 2K, 1Turns, Smd; Trimpot Type Bourns - 02J3787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 2K, 1Turns, Smd; Trimpot Type Bourns
02J3787
Res, Trimmer, Top Adj, 2K, 1Turns, Smd; Trimpot Type Bourns 02J3787
RES, TRIMMER, TOP ADJ, 2K, 1TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 2K, 1TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 2Kohm, 0.125W Rohs Compliant Bourns - 47AK2582 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm, 0.125W Rohs Compliant Bourns
47AK2582
Trimmer Potentiometer, 2Kohm, 0.125W Rohs Compliant Bourns 47AK2582
TRIMMER POTENTIOMETER, 2KOHM, 0.125W ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 2KOHM, 0.125W ROHS COMPLIANT: YES

Supplier's Site
Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W - 70153497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W
70153497
Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W 70153497
This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SM D trimmer footprint. Wiper idles when the stop is reached. Specifications Resistance Tolerance: 20% Power Rating: 0.125 Watt at 70°C Dielectric Strength: 600 VAC Temperature Range: –65°C to 150°C Load Life: 1000 Hrs. Adjustment Tool: H-92-1 Terminal: J-Hook

This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SMD trimmer footprint. Wiper idles when the stop is reached.
Specifications

  • Resistance Tolerance: 20%
  • Power Rating: 0.125 Watt at 70°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to 150°C
  • Load Life: 1000 Hrs.
  • Adjustment Tool: H-92-1
  • Terminal: J-Hook
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3223W-1-202E 3223W-1-202EDKR-ND 3223W-1-202E 3223W-1-202E 78M8823 47AK2582 70153497
Product Name 0.125W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer, 2Kohm, 0.125W Rohs Compliant Bourns Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details