Bourns, Inc. 0.125W Trimmer Potentiometer 3223W-1-202

Description
TRIMMER 2K OHM 0.125W J LEAD TOP Product overview: 3223W-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.125W J LEAD TOP Product overview: 3223W-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W Trimmer Potentiometer - 80-3223W-1-202 - ERSAELECTRONICS PTE. LTD.
Singapore
0.125W Trimmer Potentiometer
80-3223W-1-202
0.125W Trimmer Potentiometer 80-3223W-1-202
TRIMMER 2K OHM 0.125W J LEAD TOP Product overview: 3223W-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-202 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.125W J LEAD TOP Product overview: 3223W-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-202-ND
Trimmer Potentiometers 3223W-1-202-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Sq Mt Cermet Bourns - 02J3786 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Sq Mt Cermet Bourns
02J3786
Trimmer Sq Mt Cermet Bourns 02J3786
TRIMMER SQ MT CERMET

TRIMMER SQ MT CERMET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3223W-1-202 3223W-1-202-ND 02J3786
Product Name 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 2000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers