Bourns, Inc. 200OHM 0.125W Trimmer Potentiometer 3223W-1-201E

Description
TRIMMER 200OHM 0.125W J LEAD TOP Product overview: 3223W-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-201E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200OHM 0.125W J LEAD TOP Product overview: 3223W-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-201E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200OHM 0.125W Trimmer Potentiometer - 80-3223W-1-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200OHM 0.125W Trimmer Potentiometer
80-3223W-1-201E
200OHM 0.125W Trimmer Potentiometer 80-3223W-1-201E
TRIMMER 200OHM 0.125W J LEAD TOP Product overview: 3223W-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-201E can be used for catalog matching and distributor lookup.

TRIMMER 200OHM 0.125W J LEAD TOP Product overview: 3223W-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-201ECT-ND
Trimmer Potentiometers 3223W-1-201ECT-ND
200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-201ETR-ND
Trimmer Potentiometers 3223W-1-201ETR-ND
200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-201EDKR-ND
Trimmer Potentiometers 3223W-1-201EDKR-ND
200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 200 Ohms;SMD;11 Turn;Pwr-Rtg 0.125W - 70153494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Ohms;SMD;11 Turn;Pwr-Rtg 0.125W
70153494
Trimmer;Cermet;Rest 200 Ohms;SMD;11 Turn;Pwr-Rtg 0.125W 70153494
This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SM D trimmer footprint. Wiper idles when the stop is reached. Specifications Resistance Tolerance: 20% Power Rating: 0.125 Watt at 70°C Dielectric Strength: 600 VAC Temperature Range: –65°C to 150°C Load Life: 1000 Hrs. Adjustment Tool: H-92-1 Terminal: J-Hook

This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SMD trimmer footprint. Wiper idles when the stop is reached.
Specifications

  • Resistance Tolerance: 20%
  • Power Rating: 0.125 Watt at 70°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to 150°C
  • Load Life: 1000 Hrs.
  • Adjustment Tool: H-92-1
  • Terminal: J-Hook
Supplier's Site
Trimmer Potentiometer 200 Ohm 11Turn Smd; Trimpot Type Bourns - 78M8822 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200 Ohm 11Turn Smd; Trimpot Type Bourns
78M8822
Trimmer Potentiometer 200 Ohm 11Turn Smd; Trimpot Type Bourns 78M8822
TRIMMER POTENTIOMETER 200 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Sq Mt Cermet Package Rohs Compliant Bourns - 02J3785 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Sq Mt Cermet Package Rohs Compliant Bourns
02J3785
Trimmer Sq Mt Cermet Package Rohs Compliant Bourns 02J3785
TRIMMER SQ MT CERMET PACKAGE ROHS COMPLIANT: YES

TRIMMER SQ MT CERMET PACKAGE ROHS COMPLIANT: YES

Supplier's Site
Trimmer Potentiometers - 3223W-1-201E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3223W-1-201E
Trimmer Potentiometers 3223W-1-201E
TRIMMER 200OHM 0.125W J LEAD TOP

TRIMMER 200OHM 0.125W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3223W-1-201E 3223W-1-201ECT-ND 70153494 78M8822 02J3785 3223W-1-201E
Product Name 200OHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 200 Ohms;SMD;11 Turn;Pwr-Rtg 0.125W Trimmer Potentiometer 200 Ohm 11Turn Smd; Trimpot Type Bourns Trimmer Sq Mt Cermet Package Rohs Compliant Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers