Bourns, Inc. 20 OHM 0.125W Trimmer Potentiometer 3223W-1-200

Description
TRIMMER 20 OHM 0.125W J LEAD TOP Product overview: 3223W-1-200 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20 OHM 0.125W J LEAD TOP Product overview: 3223W-1-200 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 0.125W Trimmer Potentiometer - 80-3223W-1-200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.125W Trimmer Potentiometer
80-3223W-1-200
20 OHM 0.125W Trimmer Potentiometer 80-3223W-1-200
TRIMMER 20 OHM 0.125W J LEAD TOP Product overview: 3223W-1-200 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-200 can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.125W J LEAD TOP Product overview: 3223W-1-200 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-200-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-200-ND
Trimmer Potentiometers 3223W-1-200-ND
20 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Sq Mt Cermet Bourns - 02J3782 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Sq Mt Cermet Bourns
02J3782
Trimmer Sq Mt Cermet Bourns 02J3782
TRIMMER SQ MT CERMET

TRIMMER SQ MT CERMET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3223W-1-200 3223W-1-200-ND 02J3782
Product Name 20 OHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Sq Mt Cermet Bourns
Resistance Range 20 ohms 20 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data