Bourns, Inc. Trimmer Potentiometers 3223W-1-103E

Description
3mm Sq SMD Trimming Pot, MT Cermet, 10K
Request a Quote Datasheet
Description
3mm Sq SMD Trimming Pot, MT Cermet, 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6912482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912482
Trimmer Potentiometers 6912482
3mm Sq SMD Trimming Pot, MT Cermet, 10K

3mm Sq SMD Trimming Pot, MT Cermet, 10K

Supplier's Site
Trimmer Potentiometers - 6912482P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912482P
Trimmer Potentiometers 6912482P
3mm Sq SMD Trimming Pot, MT Cermet, 10K

3mm Sq SMD Trimming Pot, MT Cermet, 10K

Supplier's Site
Trimmer Potentiometers - 1674445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674445
Trimmer Potentiometers 1674445
3mm Sq SMD Trimming Pot, MT Cermet, 10K

3mm Sq SMD Trimming Pot, MT Cermet, 10K

Supplier's Site
Trimmer Potentiometers - 3223W-1-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-103ECT-ND
Trimmer Potentiometers 3223W-1-103ECT-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-103ETR-ND
Trimmer Potentiometers 3223W-1-103ETR-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-103EDKR-ND
Trimmer Potentiometers 3223W-1-103EDKR-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3223W-1-103E
713093-3223W-1-103E
Trimmer Potentiometers - 3223W-1-103E 713093-3223W-1-103E
Manufacturer: Bourns Inc. Win Source Part Number: 713093-3223W-1-103E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 3223W Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: Rectangular - 0.154" x 0.125" Face x 0.164" H (3.90mm x 3.18mm x 4.16mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 713093-3223W-1-103E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 3223W
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: Rectangular - 0.154" x 0.125" Face x 0.164" H (3.90mm x 3.18mm x 4.16mm)

Buy Now
10KOHM 0.125W Trimmer Potentiometer - 80-3223W-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.125W Trimmer Potentiometer
80-3223W-1-103E
10KOHM 0.125W Trimmer Potentiometer 80-3223W-1-103E
TRIMMER 10KOHM 0.125W J LEAD TOP Product overview: 3223W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.125W J LEAD TOP Product overview: 3223W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3223W-1-103E
Trimmer Potentiometers 3223W-1-103E
TRIMMER 10KOHM 0.125W J LEAD TOP

TRIMMER 10KOHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns - 96M0894 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns
96M0894
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns 96M0894
TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer, 10Kohm, 11Turn; Track Resistance Bourns - 47Y7240 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 10Kohm, 11Turn; Track Resistance Bourns
47Y7240
Trimmer, Potentiometer, 10Kohm, 11Turn; Track Resistance Bourns 47Y7240
TRIMMER, POTENTIOMETER, 10KOHM, 11TURN; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 10KOHM, 11TURN; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W - 70153499 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W
70153499
Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W 70153499
This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SM D trimmer footprint. Wiper idles when the stop is reached. Specifications Resistance Tolerance: 20% Power Rating: 0.125 Watt at 70°C Dielectric Strength: 600 VAC Temperature Range: –65°C to 150°C Load Life: 1000 Hrs. Adjustment Tool: H-92-1 Terminal: J-Hook

This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SMD trimmer footprint. Wiper idles when the stop is reached.
Specifications

  • Resistance Tolerance: 20%
  • Power Rating: 0.125 Watt at 70°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to 150°C
  • Load Life: 1000 Hrs.
  • Adjustment Tool: H-92-1
  • Terminal: J-Hook
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 6912482 6912482P 3223W-1-103ECT-ND 713093-3223W-1-103E 80-3223W-1-103E 3223W-1-103E 96M0894 47Y7240 70153499
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3223W-1-103E 10KOHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns Trimmer, Potentiometer, 10Kohm, 11Turn; Track Resistance Bourns Trimmer;Cermet;Rest 10 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details