Bourns, Inc. Trimmer Potentiometers 3223W-1-102E

Description
TRIMMER SQ MT CERMET PCKG
Request a Quote Datasheet
Description
TRIMMER SQ MT CERMET PCKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2231632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2231632
Trimmer Potentiometers 2231632
TRIMMER SQ MT CERMET PCKG

TRIMMER SQ MT CERMET PCKG

Supplier's Site
Trimmer Potentiometers - 2231632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2231632P
Trimmer Potentiometers 2231632P
TRIMMER SQ MT CERMET PCKG

TRIMMER SQ MT CERMET PCKG

Supplier's Site
Trimmer Potentiometers - 2231631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2231631
Trimmer Potentiometers 2231631
TRIMMER SQ MT CERMET PCKG

TRIMMER SQ MT CERMET PCKG

Supplier's Site
0.125W Trimmer Potentiometer - 80-3223W-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3223W-1-102E
0.125W Trimmer Potentiometer 80-3223W-1-102E
TRIMMER 1K OHM 0.125W J LEAD TOP Product overview: 3223W-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.125W J LEAD TOP Product overview: 3223W-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-102ECT-ND
Trimmer Potentiometers 3223W-1-102ECT-ND
1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-102ETR-ND
Trimmer Potentiometers 3223W-1-102ETR-ND
1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-102EDKR-ND
Trimmer Potentiometers 3223W-1-102EDKR-ND
1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns - 78M8819 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns
78M8819
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns 78M8819
TRIMMER POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 1Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns - 02J3776 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns
02J3776
Trimmer Potentiometer, 1Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns 02J3776
TRIMMER POTENTIOMETER, 1KOHM, 20%, 11TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM, 20%, 11TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer, 1Kohm, 11Turn; Track Resistance Bourns - 47Y7239 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Kohm, 11Turn; Track Resistance Bourns
47Y7239
Trimmer, Potentiometer, 1Kohm, 11Turn; Track Resistance Bourns 47Y7239
TRIMMER, POTENTIOMETER, 1KOHM, 11TURN; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1KOHM, 11TURN; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3223 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3223W-1-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3223W-1-102E
Trimmer Potentiometers 3223W-1-102E
TRIMMER 1K OHM 0.125W J LEAD TOP

TRIMMER 1K OHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3223W-1-102E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3223W-1-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3223W-1-102E
TRIMMER 1K OHM 0.125W J LEAD TOP

TRIMMER 1K OHM 0.125W J LEAD TOP

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W - 70153496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W
70153496
Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W 70153496
This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SM D trimmer footprint. Wiper idles when the stop is reached. Specifications Resistance Tolerance: 20% Power Rating: 0.125 Watt at 70°C Dielectric Strength: 600 VAC Temperature Range: –65°C to 150°C Load Life: 1000 Hrs. Adjustment Tool: H-92-1 Terminal: J-Hook

This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SMD trimmer footprint. Wiper idles when the stop is reached.
Specifications

  • Resistance Tolerance: 20%
  • Power Rating: 0.125 Watt at 70°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to 150°C
  • Load Life: 1000 Hrs.
  • Adjustment Tool: H-92-1
  • Terminal: J-Hook
Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 2231632 80-3223W-1-102E 3223W-1-102ECT-ND 78M8819 47Y7239 3223W-1-102E 3223W-1-102E 70153496
Product Name Trimmer Potentiometers 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns Trimmer, Potentiometer, 1Kohm, 11Turn; Track Resistance Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W
Configuration Multiturn Single Resistor Single Resistor Multiturn Multiturn
Resistance Range 10 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details