Bourns, Inc. Trimmer Potentiometers 3223W-1-101

Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3223W-1-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-101-ND
Trimmer Potentiometers 3223W-1-101-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
100OHM 0.125W Trimmer Potentiometer - 80-3223W-1-101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100OHM 0.125W Trimmer Potentiometer
80-3223W-1-101
100OHM 0.125W Trimmer Potentiometer 80-3223W-1-101
TRIMMER 100OHM 0.125W J LEAD TOP Product overview: 3223W-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-101 can be used for catalog matching and distributor lookup.

TRIMMER 100OHM 0.125W J LEAD TOP Product overview: 3223W-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3223W-1-101-ND 80-3223W-1-101
Product Name Trimmer Potentiometers 100OHM 0.125W Trimmer Potentiometer
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5201BRM50 - 859454-AD5201BRM50 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details