Bourns, Inc. 10 OHM 0.125W Trimmer Potentiometer 3223W-1-100E

Description
TRIMMER 10 OHM 0.125W J LEAD TOP Product overview: 3223W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10 OHM 0.125W J LEAD TOP Product overview: 3223W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 0.125W Trimmer Potentiometer - 80-3223W-1-100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.125W Trimmer Potentiometer
80-3223W-1-100E
10 OHM 0.125W Trimmer Potentiometer 80-3223W-1-100E
TRIMMER 10 OHM 0.125W J LEAD TOP Product overview: 3223W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-100E can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.125W J LEAD TOP Product overview: 3223W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-100ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-100ECT-ND
Trimmer Potentiometers 3223W-1-100ECT-ND
10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-100ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-100ETR-ND
Trimmer Potentiometers 3223W-1-100ETR-ND
10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-100EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-100EDKR-ND
Trimmer Potentiometers 3223W-1-100EDKR-ND
10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10 Ohm 11Turn Smd; Trimpot Type Bourns - 02J3772 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10 Ohm 11Turn Smd; Trimpot Type Bourns
02J3772
Trimmer Potentiometer 10 Ohm 11Turn Smd; Trimpot Type Bourns 02J3772
TRIMMER POTENTIOMETER 10 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3223W-1-100E 3223W-1-100ECT-ND 02J3772
Product Name 10 OHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 10 Ohm 11Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 10 ohms 10 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers