Bourns, Inc. Trimmer Potentiometers 3223W-1-100

Description
10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3223W-1-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-100-ND
Trimmer Potentiometers 3223W-1-100-ND
10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
10 OHM 0.125W Trimmer Potentiometer - 80-3223W-1-100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.125W Trimmer Potentiometer
80-3223W-1-100
10 OHM 0.125W Trimmer Potentiometer 80-3223W-1-100
TRIMMER 10 OHM 0.125W J LEAD TOP Product overview: 3223W-1-100 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-100 can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.125W J LEAD TOP Product overview: 3223W-1-100 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Sq Mt Cermet Bourns - 02J3771 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Sq Mt Cermet Bourns
02J3771
Trimmer Sq Mt Cermet Bourns 02J3771
TRIMMER SQ MT CERMET

TRIMMER SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3223W-1-100-ND 80-3223W-1-100 02J3771
Product Name Trimmer Potentiometers 10 OHM 0.125W Trimmer Potentiometer Trimmer Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details