TRIMMER 50K OHM 0.125W J LEAD Product overview: 3223J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223J-1-503E can be used for catalog matching and distributor lookup.
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
TRIMMER POTENTIOMETER 50KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes
TRIMMER SQ MT CERMET PACKAGE ROHS COMPLIANT: YES
TRIMMER POTENTIOMETER, 50KOHM, 0.125W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 80-3223J-1-503E | 2231630 | 3223J-1-503EDKR-ND | 78M8817 | 33M2768 | 51AK9713 |
| Product Name | 0.125W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns | Trimmer Sq Mt Cermet Package Rohs Compliant Bourns | Trimmer Potentiometer, 50Kohm, 0.125W Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | ||
| Resistance Range | 50000 ohms | |||||
| Operating Temperature | -65 to 150 C (-85 to 302 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |