Bourns, Inc. Trimmer Potentiometers 3223J-1-202E

Description
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3223J-1-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223J-1-202EDKR-ND
Trimmer Potentiometers 3223J-1-202EDKR-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223J-1-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223J-1-202ETR-ND
Trimmer Potentiometers 3223J-1-202ETR-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223J-1-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223J-1-202ECT-ND
Trimmer Potentiometers 3223J-1-202ECT-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
2KOHM 0.125W Trimmer Potentiometer - 80-3223J-1-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2KOHM 0.125W Trimmer Potentiometer
80-3223J-1-202E
2KOHM 0.125W Trimmer Potentiometer 80-3223J-1-202E
TRIMMER 2KOHM 0.125W J LEAD SIDE Product overview: 3223J-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223J-1-202E can be used for catalog matching and distributor lookup.

TRIMMER 2KOHM 0.125W J LEAD SIDE Product overview: 3223J-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223J-1-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325959-3223J-1-202E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325959-3223J-1-202E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325959-3223J-1-202E
Manufacturer: Bourns Inc. Win Source Part Number: 1325959-3223J-1-202E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: J Lead Size / Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 11 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 2 kOhms ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3223J1202E,3223J-1-2 02ETR,3223J-1-202ECT ,3223J-1-202EDKR Base Product Number: 3223J RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325959-3223J-1-202E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: J Lead
Size / Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Number of Turns: 11
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 2 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3223J1202E,3223J-1-202ETR,3223J-1-202ECT,3223J-1-202EDKR
Base Product Number: 3223J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns - 78M8814 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns
78M8814
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns 78M8814
TRIMMER POTENTIOMETER 2KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Sq Mt Cermet Package Rohs Compliant Bourns - 33M2765 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Sq Mt Cermet Package Rohs Compliant Bourns
33M2765
Trimmer Sq Mt Cermet Package Rohs Compliant Bourns 33M2765
TRIMMER SQ MT CERMET PACKAGE ROHS COMPLIANT: YES

TRIMMER SQ MT CERMET PACKAGE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3223J-1-202EDKR-ND 80-3223J-1-202E 1325959-3223J-1-202E 78M8814 33M2765
Product Name Trimmer Potentiometers 2KOHM 0.125W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Sq Mt Cermet Package Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- %
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details