Win Source Part Number: 1339261-3223J-1-103E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: Trimpot® 3223 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Size / Dimension: Rectangular - 0.154" x 0.125" Face (3.90mm x 3.18mm)
Standard Package: 500
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Number of Turns: 11
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3223J
California Prop 65: Warning Information
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
TRIMMER 10K OHM 0.125W J LEAD Product overview: 3223J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223J-1-103E can be used for catalog matching and distributor lookup.
TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes
RES, TRIMMER, SIDE ADJ, 10K, 11TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes
TRIMMER 10K OHM 0.125W J LEAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1339261-3223J-1-103E | 3223J-1-103EDKR-ND | 80-3223J-1-103E | 78M8812 | 3223J-1-103E |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | 0.125W Trimmer Potentiometer | Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |