Bourns, Inc. Trimmer Potentiometers 3223G-1-204E

Description
200 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3223G-1-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223G-1-204EDKR-ND
Trimmer Potentiometers 3223G-1-204EDKR-ND
200 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

200 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223G-1-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223G-1-204ECT-ND
Trimmer Potentiometers 3223G-1-204ECT-ND
200 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

200 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223G-1-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223G-1-204ETR-ND
Trimmer Potentiometers 3223G-1-204ETR-ND
200 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

200 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
0.125W Trimmer Potentiometer - 80-3223G-1-204E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3223G-1-204E
0.125W Trimmer Potentiometer 80-3223G-1-204E
TRIMMER 200K OHM 0.125W GW SIDE Product overview: 3223G-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223G-1-204E can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.125W GW SIDE Product overview: 3223G-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223G-1-204E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 200K, 11 Turn, 1/4W, 20% Rohs Compliant Bourns - 15P4215 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200K, 11 Turn, 1/4W, 20% Rohs Compliant Bourns
15P4215
Trimmer, 200K, 11 Turn, 1/4W, 20% Rohs Compliant Bourns 15P4215
TRIMMER, 200K, 11 TURN, 1/4W, 20% ROHS COMPLIANT: YES

TRIMMER, 200K, 11 TURN, 1/4W, 20% ROHS COMPLIANT: YES

Supplier's Site
Trimmer Sq Mt Cermet Pckg Bourns - 14P7875 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Sq Mt Cermet Pckg Bourns
14P7875
Trimmer Sq Mt Cermet Pckg Bourns 14P7875
TRIMMER SQ MT CERMET PCKG

TRIMMER SQ MT CERMET PCKG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3223G-1-204EDKR-ND 80-3223G-1-204E 15P4215 14P7875
Product Name Trimmer Potentiometers 0.125W Trimmer Potentiometer Trimmer, 200K, 11 Turn, 1/4W, 20% Rohs Compliant Bourns Trimmer Sq Mt Cermet Pckg Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers