Bourns, Inc. Trimmer Potentiometers 3223G-1-103E

Description
10 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3223G-1-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223G-1-103EDKR-ND
Trimmer Potentiometers 3223G-1-103EDKR-ND
10 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

10 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223G-1-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223G-1-103ETR-ND
Trimmer Potentiometers 3223G-1-103ETR-ND
10 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

10 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223G-1-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223G-1-103ECT-ND
Trimmer Potentiometers 3223G-1-103ECT-ND
10 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

10 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
0.125W Trimmer Potentiometer - 80-3223G-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3223G-1-103E
0.125W Trimmer Potentiometer 80-3223G-1-103E
TRIMMER 10K OHM 0.125W GW SIDE Product overview: 3223G-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223G-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.125W GW SIDE Product overview: 3223G-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223G-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 10K, 11Turn, Smd; Trimpot Type Bourns - 11P1242 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 11Turn, Smd; Trimpot Type Bourns
11P1242
Trimmer, Pot, 10K, 11Turn, Smd; Trimpot Type Bourns 11P1242
TRIMMER, POT, 10K, 11TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 10K, 11TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3223G-1-103EDKR-ND 80-3223G-1-103E 11P1242
Product Name Trimmer Potentiometers 0.125W Trimmer Potentiometer Trimmer, Pot, 10K, 11Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers