Bourns, Inc. Trimmer Potentiometers 3223G-1-101E

Description
100 Ohms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3223G-1-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3223G-1-101ECT-ND
Trimmer Potentiometers 118-3223G-1-101ECT-ND
100 Ohms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

100 Ohms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3223G-1-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3223G-1-101ETR-ND
Trimmer Potentiometers 118-3223G-1-101ETR-ND
100 Ohms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

100 Ohms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3223G-1-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3223G-1-101EDKR-ND
Trimmer Potentiometers 118-3223G-1-101EDKR-ND
100 Ohms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

100 Ohms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
100 OHM 0.125W Trimmer Potentiometer - 80-3223G-1-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.125W Trimmer Potentiometer
80-3223G-1-101E
100 OHM 0.125W Trimmer Potentiometer 80-3223G-1-101E
TRIMMER 100 OHM 0.125W GW SIDE Product overview: 3223G-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223G-1-101E can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.125W GW SIDE Product overview: 3223G-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223G-1-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 100R, 11Turn, Smd; Trimpot Type Bourns - 11P1241 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 11Turn, Smd; Trimpot Type Bourns
11P1241
Trimmer, Pot, 100R, 11Turn, Smd; Trimpot Type Bourns 11P1241
TRIMMER, POT, 100R, 11TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 11TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Sq Mt Cermet Pckg Bourns - 14P7871 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Sq Mt Cermet Pckg Bourns
14P7871
Trimmer Sq Mt Cermet Pckg Bourns 14P7871
TRIMMER SQ MT CERMET PCKG

TRIMMER SQ MT CERMET PCKG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3223G-1-101ECT-ND 80-3223G-1-101E 11P1241 14P7871
Product Name Trimmer Potentiometers 100 OHM 0.125W Trimmer Potentiometer Trimmer, Pot, 100R, 11Turn, Smd; Trimpot Type Bourns Trimmer Sq Mt Cermet Pckg Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details