Bourns, Inc. Trimmer Potentiometers 3214X-2-503E

Description
TRIMMER 50K OHM 0.25W GW TOP ADJ
Request a Quote Datasheet
Description
TRIMMER 50K OHM 0.25W GW TOP ADJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3214X-2-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214X-2-503EDKR-ND
Trimmer Potentiometers 118-3214X-2-503EDKR-ND
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer Potentiometers - 118-3214X-2-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214X-2-503ECT-ND
Trimmer Potentiometers 118-3214X-2-503ECT-ND
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer Potentiometers - 118-3214X-2-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214X-2-503ETR-ND
Trimmer Potentiometers 118-3214X-2-503ETR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3214X-2-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214X-2-503E
0.25W Trimmer Potentiometer 80-3214X-2-503E
TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: 3214X-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-2-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: 3214X-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-2-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 61H2037 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
61H2037
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 61H2037
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3214X-2-503EDKR-ND 80-3214X-2-503E 61H2037
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers