Bourns, Inc. Trimmer Potentiometers 3214X-2-501E

Description
TRIMMER 500 OHM 0.25W GW TOP ADJ
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.25W GW TOP ADJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3214X-2-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214X-2-501ECT-ND
Trimmer Potentiometers 118-3214X-2-501ECT-ND
TRIMMER 500 OHM 0.25W GW TOP ADJ

TRIMMER 500 OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer Potentiometers - 118-3214X-2-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214X-2-501ETR-ND
Trimmer Potentiometers 118-3214X-2-501ETR-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.25W Trimmer Potentiometer - 80-3214X-2-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3214X-2-501E
500 OHM 0.25W Trimmer Potentiometer 80-3214X-2-501E
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3214X-2-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-2-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3214X-2-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-2-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 61H2035 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
61H2035
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 61H2035
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3214X-2-501ECT-ND 80-3214X-2-501E 61H2035
Product Name Trimmer Potentiometers 500 OHM 0.25W Trimmer Potentiometer Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details