TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: 3214X-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-503E can be used for catalog matching and distributor lookup.
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 855637-3214X-1-503E
Series: Trimpot® 3214 - Sealed
Features: 50 kOhms Trimmer Potentiometer 5.0 Turn
Package: Reel - TR
Family Name: 3214X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3214X-1-503ECT, 3214X1503E, 3214X-1-503EDKR, 3214X-1-503ETR
TRIMMER POTENTIOMETER, 50KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes
TRIMMER POTENTIOMETER, 50KOHM, 10%, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 80-3214X-1-503E | 3214X-1-503EDKR-ND | 855637-3214X-1-503E | 61H2020 | 87W6073 |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers - 3214X-1-503E | Trimmer Potentiometer, 50Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns | Trimmer Potentiometer, 50Kohm, 10%, 5Turn, Smd; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Resistance Range | 50000 ohms | ||||
| Operating Temperature | -65 to 150 C (-85 to 302 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |